location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technicake TC1416 rolling pin Textured surface

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technicake Check ‘Technicake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC1416
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC1416
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700105252539
Category: Rolling Pins Check ‘Technicake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technicake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Technicake TC1416 rolling pin Textured surface:
This short summary of the Technicake TC1416 rolling pin Textured surface data-sheet is auto-generated and uses the product title and the first six key specs.

Technicake TC1416, Violet, White, Textured surface, 1 pc(s), Blister

Long summary description Technicake TC1416 rolling pin Textured surface:
This is an auto-generated long summary of Technicake TC1416 rolling pin Textured surface based on the first three specs of the first five spec groups.

Technicake TC1416. Product color: Violet, White, Surface type: Textured surface. Quantity per pack: 1 pc(s), Package type: Blister

Brand Image Article code product Stock Price from
Technicake

Technicake TC1111 rolling pin Polyethylene Smooth surface 19.7" (500 mm)
(show image)
TC1111 TC1111 0.00
(excl. VAT)
0 (incl. VAT)
Technicake

Technicake TC1251 rolling pin Polyethylene Textured surface 12.6" (320 mm)
(show image)
TC1251 TC1251 0.00
(excl. VAT)
0 (incl. VAT)
Technicake

Technicake TC1101 rolling pin Textured surface 15.7" (400 mm)
(show image)
TC1101 TC1101 0.00
(excl. VAT)
0 (incl. VAT)
Technicake

Technicake TC1081 rolling pin Polyethylene Textured surface 9.06" (230 mm)
(show image)
TC1081 TC1081 0.00
(excl. VAT)
0 (incl. VAT)
Technicake

Technicake TC1110 rolling pin Textured surface 12.8" (325 mm)
(show image)
TC1110 TC1110 0.00
(excl. VAT)
0 (incl. VAT)