Cooler Master logo

Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB QWERTY Spanish Black

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32806
Info modified on:
17 Dec 2021, 16:50:57
Long product name Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB QWERTY Spanish Black:

MasterSet MS120, USB 2.0, Mem-chanical Clicky, RGB, 125 Hz, 500-3500 DPI, ES

Short summary description Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB QWERTY Spanish Black:

Cooler Master MasterSet MS120, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB QWERTY Spanish Black:

Cooler Master MasterSet MS120. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black. Mouse included

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.