location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Face, Head and Body MG7790/40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Face, Head and Body MG7790/40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7790/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020063335 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:15
The date of the most recent change of the data-sheet in Icecat's system
Philips MG7790/40 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Face, Head and Body MG7790/40
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23 Pieces
  • - DualCut blades
  • - 6 hour runtime
  • - Stainless steel design
Guarantee: 5 years
Long product name Philips Face, Head and Body MG7790/40 :
The short editorial description of Philips Face, Head and Body MG7790/40

Norelco Multigroom 7000, Face, Head and Body, 100-240 V, Lithium-ion, 6 h
More>>>
Philips Face, Head and Body MG7790/40:
The official marketing text of Philips Face, Head and Body MG7790/40 as supplied by the manufacturer

Enjoy best-in-class styling with our most advanced trimmer. DualCut blades deliver maximum precision for head-to-toe styling. The steel frame and rubber grips deliver superior control and the Lithium-ion battery yields 5 hours of runtime.

Short summary description Philips Face, Head and Body MG7790/40:
This short summary of the Philips Face, Head and Body MG7790/40 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Face, Head and Body MG7790/40, Self-sharpening blade, Oil-free maintenance, AC/Battery, Black, Stainless steel

Long summary description Philips Face, Head and Body MG7790/40:
This is an auto-generated long summary of Philips Face, Head and Body MG7790/40 based on the first three specs of the first five spec groups.

Philips Face, Head and Body MG7790/40. Product color: Black, Stainless steel, Body grooming attachments: Beard trimmer, Ear trimmer, Eyebrow trimmer, Foil shaver, Hair trimmer, Nose hair trimmer, Stubble..., Display: Charging indicator, Battery low indicator. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Fast charging time: 5 min

Features
Body grooming attachments
Beard trimmer, Ear trimmer, Eyebrow trimmer, Foil shaver, Hair trimmer, Nose hair trimmer, Stubble trimmer
Display
Charging indicator, Battery low indicator
Handle(s)
Yes
Product color *
Black, Stainless steel
Self-sharpening blade
Yes
Oil-free maintenance
Yes
Maintenance-free
No
Operation
Corded & Cordless use
Washable
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Fast charging time
5 min
AC input voltage
100 - 240 V
Packaging content
Attachments quantity
5
Cleaning brush
Yes
Storage pouch
Yes
Technical details
Bodygroom/hair clipping/facial styling
Long beard, Short beard, Stubble look, Sharp lines, Detailed styling, Goatee
Cleaning
Fully washable