CoreParts logo

CoreParts MBD1022 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22245
Info modified on:
12 Mar 2024, 11:40:13
Bullet Points CoreParts MBD1022 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MBD1022 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh:

Battery for Digital Camera 2Wh Li-ion 3.7V 750mAh FujiFilm Pentax

Short summary description CoreParts MBD1022 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh:

CoreParts MBD1022, 750 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1022 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh:

CoreParts MBD1022. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Purpose: Camera. Width: 1.38" (35 mm), Depth: 0.236" (6 mm), Height: 1.57" (40 mm). Package width: 3.39" (86 mm), Package depth: 1.14" (29 mm), Package height: 2.99" (76 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.