Samsung logo

Samsung S24D330H LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
382915
Info modified on:
27 May 2024, 15:00:35
Long product name Samsung S24D330H LED display 24" 1920 x 1080 pixels Full HD Black:

24", 1920 x 1080, TN, 250 cd/m², 1 ms, HDMI, D-Sub, 100 - 240V

Samsung S24D330H LED display 24" 1920 x 1080 pixels Full HD Black:

- Enjoy a better gaming experience with Game Mode
- Enjoy a more comfortable viewing experience
- Stay energy efficient with Eco-saving technology
- Stay environmentally friendly with a PVC

Experience darker blacks with Game Mode
Instantly optimising screen colours and contrast for gaming, Game Mode ensures you get to see game scenes at their best.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue.
- Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy and the environment with this eco-friendly monitor
- Eco Saving Plus: Eco-saving technology reduces screen brightness for increased energy efficiency. In addition to the two standard manual settings (Minimum at 25% and Maximum at 50%), there is now a brand new Auto Setting that reduces energy up about 10%, based on the luminescence of the screen’s black sections.
The screen brightness transitions fluidly while simultaneously saving energy.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.

Short summary description Samsung S24D330H LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung S24D330H, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung S24D330H LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung S24D330H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.