Bestway logo

Bestway 41102 pool/beach float Yellow Monochromatic Vinyl Ride-on float

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152716
Info modified on:
14 Mar 2024, 19:31:26
Short summary description Bestway 41102 pool/beach float Yellow Monochromatic Vinyl Ride-on float:

Bestway 41102, Yellow, Ride-on float, Monochromatic, Vinyl, 3 yr(s), 99.2 lbs (45 kg)

Long summary description Bestway 41102 pool/beach float Yellow Monochromatic Vinyl Ride-on float:

Bestway 41102. Product color: Yellow, Product type: Ride-on float, Coloration: Monochromatic. Width: 38.6" (980 mm), Depth: 46.5" (1180 mm), Height: 27.6" (700 mm). Package width: 9.45" (240 mm), Package depth: 9.06" (230 mm), Package height: 2.95" (75 mm). Quantity per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.