location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4520ps
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM768A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962495933 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 1200 DPI Color
  • - 610 x 1067 mm Printing colors: Black, Cyan, Yellow, Magenta
  • - Ethernet LAN
Guarantee: Service & support options: Phone support during business hours for basic setup, and troubleshooting of HP Designjet printers & accessories in North America, Latin America, Europe, and Asia Pacific duringperiod; 24 x 7 Web access to HP Knowledge Center.One-year limited hardwareWarranty standard statement: HP warrants to you, end-user customer, that the HP hardware products specified above will be free from defects in materials and workmanship during the limitedperiod specified above. The limitedperiod starts on the date of purchase. Your dated sales or delivery receipt, showing the date of purchase of the product, is your proof of purchase date. You may be required to provide proof of purchase as a condition of receiving warranty service.
Long product name HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN :
The short editorial description of HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN

HP Designjet 4520ps 42-in Printer
More>>>
HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN:
The official marketing text of HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN as supplied by the manufacturer




Short summary description HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN:
This short summary of the HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 4520ps, 2400 x 1200 DPI, PDF 1.5, PostScript 3, Black, Cyan, Yellow, Magenta, 610 x 1067 mm, 0.4 mm, 6889.8" (175 m)

Long summary description HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet 4520ps large format printer Color 2400 x 1200 DPI 610 x 1067 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet 4520ps. Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF 1.5, PostScript 3, Printing colors: Black, Cyan, Yellow, Magenta. Maximum print size: 610 x 1067 mm, Media thickness: 0.4 mm, Maximum roll length: 6889.8" (175 m). Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Internal storage capacity: 160 GB, Storage media: HDD, Built-in processor: Intel® Celeron®. Power requirements: 220 - 240 VAC (+/- 10%), 3 A; 50/60 Hz (+/- 3 Hz), Power consumption (PowerSave): 63 W, Power consumption (standby): 105 W

Printing
Print head nozzles
524
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
PDF 1.5, PostScript 3
Printing colors *
Black, Cyan, Yellow, Magenta
Paper handling
Maximum print size *
610 x 1067 mm
Media thickness
0.4 mm
Maximum roll length
6889.8" (175 m)
Maximum roll diameter
7.09" (18 cm)
Recommended media weight
50 - 328 g/m²
Maximum media width
1067 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Firewire (IEEE 1394) ports
1
RJ-45 ports quantity
1
Performance
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Intel® Celeron®
Processor frequency
2000 MHz
Sound power level (standby)
38 dB
Sound pressure level (printing)
53 dB
Power
Power requirements
220 - 240 VAC (+/- 10%), 3 A; 50/60 Hz (+/- 3 Hz)
Power consumption (PowerSave)
63 W
Power consumption (standby)
105 W
Power consumption (typical)
500 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Operational conditions
Storage relative humidity (H-H)
0 - 95%
System requirements
Recommended system requirements
Intel Pentium 4 (1 GHz), 1 GB RAM, 2 GB HDD
Compatible operating systems
- Windows Vista (32/64-bit), Windows Server 2008 (32/64-bit), XP Home & Professional (32/64-bit), Server 2003 (32/64-bit) - Mac OS X v10.4, v10.5 - Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
76 x 31.5 x 53.1" (1930 x 800 x 1350 mm)
Dimensions (WxDxH)
76 x 31.5 x 53.1" (1930 x 800 x 1350 mm)
Weight
407.9 lbs (185 kg)
Product dimensions when open (LxWxD)
76"
Size (imperial)
42"
Packaging data
Package weight
501.1 lbs (227.3 kg)
Package dimensions (WxDxH)
83.9 x 30.5 x 52" (2130 x 775 x 1320 mm)
Drivers included
Yes
Bundled software
HP Designjet
Other features
Minimum system requirements for Macintosh
PowerPC G3 / Intel Core, 512 MB RAM, 1 GB HDD
Line accuracy
+/- 0.1%
Minimum line width
0.00276" (0.0700 mm)
Print quality (color, best quality)
2400 DPI
Minimum system requirements
Intel Pentium 4 (1 GHz), 512 MB RAM, 2 GB HDD
Embedded web server
Yes
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Ink drop
5 pl (C, M, Y), 15 pl (K)
Maximum internal memory
1.12 GB
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Opaque film
Yes
JetDirect Compatible Products
Yes
Roll maximum input
2