Bestway logo

Bestway 41101 pool/beach float Blue Vinyl Ride-on float

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139626
Info modified on:
14 Mar 2024, 19:52:45
Short summary description Bestway 41101 pool/beach float Blue Vinyl Ride-on float:

Bestway 41101, Blue, Ride-on float, Vinyl, Man/Woman, 198.4 lbs (90 kg), 46.1" (1170 mm)

Long summary description Bestway 41101 pool/beach float Blue Vinyl Ride-on float:

Bestway 41101. Product color: Blue, Product type: Ride-on float, Material: Vinyl. Width: 46.1" (1170 mm), Length: 68.1" (1730 mm), Height: 44.1" (1120 mm). Package width: 15.7" (400 mm), Package depth: 15.7" (400 mm), Package height: 4.72" (120 mm). Quantity per pallet: 120 pc(s), Minimum order quantity: 3 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.