location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26028 swimming kit Blue, Green Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Nose Clip&Ear Plug Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26028
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138944006
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 26028 swimming kit Blue, Green Child
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100% latex free
  • - 2 assorted colors
  • - Each set on blister card
  • - Contents: One pair of nose clips, one pair of ear plugs, one store case
Long product name Bestway 26028 swimming kit Blue, Green Child :
The short editorial description of Bestway 26028 swimming kit Blue, Green Child

Hydro Swim Nose Clip&Ear Plug Set
More>>>
Short summary description Bestway 26028 swimming kit Blue, Green Child:
This short summary of the Bestway 26028 swimming kit Blue, Green Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26028, Child, Blue, Green, 7 yr(s), 4.72" (120 mm), 0.787" (20 mm), 4.33" (110 mm)

Long summary description Bestway 26028 swimming kit Blue, Green Child:
This is an auto-generated long summary of Bestway 26028 swimming kit Blue, Green Child based on the first three specs of the first five spec groups.

Bestway 26028. Recommended age group: Child, Product color: Blue, Green, Recommended age (min): 7 yr(s). Package width: 4.72" (120 mm), Package depth: 0.787" (20 mm), Package height: 4.33" (110 mm). Minimum order quantity: 36 pc(s), Quantity per pallet: 169 pc(s)

Features
Recommended age (min)
7 yr(s)
Snorkel *
No
Diving fins *
No
Diving mask *
No
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
Yes
Swimming ear plugs *
Yes
Product color *
Blue, Green
Recommended age group *
Child
Intrastat code
95062900
Packaging data
Package width
4.72" (120 mm)
Package depth
0.787" (20 mm)
Package height
4.33" (110 mm)
Package weight
0.776 oz (22 g)
Package volume
7000 cm³
Package type
Blister
Packaging content
Carrying case
Yes
Logistics data
Minimum order quantity
36 pc(s)
Quantity per pallet
169 pc(s)