Bestway logo

Bestway 24027 diving mask Polycarbonate Multicolor Youth

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143150
Info modified on:
18 Jun 2021, 17:06:57
Bullet Points Bestway 24027 diving mask Polycarbonate Multicolor Youth:
  • - Aviator style, polycarbonate lenses
  • - Comfort fit, double feathered edge skirt to prevent against leakage
  • - Fully adjustable split head strap
  • - Dry-top snorkel technology prevents water infiltration
  • - Soft, comfort-fit snorkel mouthpiece
  • - 100% latex free
  • - 2 assorted colors
  • - Each set in a clam shell
  • - Contents: One mask, one snorkel
Long product name Bestway 24027 diving mask Polycarbonate Multicolor Youth:

Hydro Swim Ever Sea Set

Short summary description Bestway 24027 diving mask Polycarbonate Multicolor Youth:

Bestway 24027, Youth, Full face mask, Scuba diving, Polycarbonate, Multicolor, 7 yr(s)

Long summary description Bestway 24027 diving mask Polycarbonate Multicolor Youth:

Bestway 24027. Recommended age group: Youth, Construction: Full face mask, Suitable for: Scuba diving. Weight: 9.52 oz (270 g), Package width: 7.87" (200 mm), Package depth: 17.1" (435 mm). Package type: Blister. Minimum order quantity: 6 pc(s), Quantity per pallet: 168 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.