Bestway logo

Bestway 24026 diving mask Polycarbonate Multicolor Youth

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144651
Info modified on:
14 Mar 2024, 19:37:16
Bullet Points Bestway 24026 diving mask Polycarbonate Multicolor Youth:
  • - Wide-view polycarbonate lens
  • - Double feathered edge skirt for precise,leak-resistant fit
  • - Fully adjustable split head strap
  • - Dry top snorkel technology prevents water infiltration
  • - Soft, comfort-fit snorkel mouthpiece
  • - Adjustable snorkel strap retainer
  • - 100% latex free
  • - 2 assorted colors
  • - Each set in a clam shell
  • - Contents: One mask, one snorkel
Long product name Bestway 24026 diving mask Polycarbonate Multicolor Youth:

Hydro Swim Clear Sea Set

Short summary description Bestway 24026 diving mask Polycarbonate Multicolor Youth:

Bestway 24026, Youth, Full face mask, Scuba diving, Polycarbonate, Multicolor, 7 yr(s)

Long summary description Bestway 24026 diving mask Polycarbonate Multicolor Youth:

Bestway 24026. Recommended age group: Youth, Construction: Full face mask, Suitable for: Scuba diving. Weight: 13.3 oz (377 g), Package width: 7.87" (200 mm), Package depth: 17.1" (435 mm). Package type: Blister. Minimum order quantity: 6 pc(s), Quantity per pallet: 168 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.