location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 24023 diving mask Polycarbonate Multicolor Adult

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Lil' Glider Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938937 show
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 24023 diving mask Polycarbonate Multicolor Adult
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aviator style polycarbonate lenses
  • - Comfort fit, double feathered edge skirt to prevent against leakage
  • - Soft, comfort-fit snorkel mouthpiece
  • - Fully adjustable split head strap
  • - Dry-top snorkel technology prevents water infiltration
  • - 100% latex free
  • - 2 assorted colors
  • - Each set in a clam shell
  • - Contents: One mask, one snorkel
Long product name Bestway 24023 diving mask Polycarbonate Multicolor Adult :
The short editorial description of Bestway 24023 diving mask Polycarbonate Multicolor Adult

Hydro Swim Lil' Glider Set
More>>>
Short summary description Bestway 24023 diving mask Polycarbonate Multicolor Adult:
This short summary of the Bestway 24023 diving mask Polycarbonate Multicolor Adult data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 24023, Adult, Full face mask, Scuba diving, Polycarbonate, Multicolor, 3 yr(s)

Long summary description Bestway 24023 diving mask Polycarbonate Multicolor Adult:
This is an auto-generated long summary of Bestway 24023 diving mask Polycarbonate Multicolor Adult based on the first three specs of the first five spec groups.

Bestway 24023. Recommended age group: Adult, Construction: Full face mask, Suitable for: Scuba diving. Weight: 8.32 oz (236 g), Package width: 7.68" (195 mm), Package depth: 15.6" (395 mm). Package type: Blister. Minimum order quantity: 12 pc(s), Quantity per pallet: 504 pc(s)

Features
Recommended age (min)
3 yr(s)
Number of lenses
1
Lens material *
Polycarbonate
Product color *
Multicolor
Recommended age group *
Adult
Snorkel tube included *
Yes
Construction *
Full face mask
Suitable for *
Scuba diving
Adjustable strap
Yes
Dual mask skirt
Yes
Intrastat code
95062900
Technical details
Package volume
45000 cm³
Weight & dimensions
Weight
8.32 oz (236 g)
Package width
7.68" (195 mm)
Package depth
15.6" (395 mm)
Package height
3.15" (80 mm)
Packaging content
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
504 pc(s)
Brand Image Article code product Stock Price from
Bestway 24018 diving mask Polycarbonate Blue, Green Child Bestway 24018 diving mask Polycarbonate Blue, Green Child
(show image)
24018 Fundive Mask & Snorkel