location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21077 swimming goggles Adult Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro SwimIX-1400 Goggles
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138939538 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bestway 21077 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (21.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 21077 swimming goggles Adult Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hydro Swim™ IX-1400 Goggles
  • - Soft, one piece frame with comfort-fit eyecups
  • - Color-tint, polycarbonate lenses with UV protective coating
  • - Anti-fog coating
  • - Fully adjustable silicone head strap
  • - 100% latex free
  • - 3 assorted colors
  • - Each piece in a wrap-around clam shell * Contents: one pair of goggles
Long product name Bestway 21077 swimming goggles Adult Unisex :
The short editorial description of Bestway 21077 swimming goggles Adult Unisex

Hydro SwimIX-1400 Goggles
More>>>
Short summary description Bestway 21077 swimming goggles Adult Unisex:
This short summary of the Bestway 21077 swimming goggles Adult Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21077, Unisex, Multi, Assorted colors, Polycarbonate, White, Silicone

Long summary description Bestway 21077 swimming goggles Adult Unisex:
This is an auto-generated long summary of Bestway 21077 swimming goggles Adult Unisex based on the first three specs of the first five spec groups.

Bestway 21077. Suitable for: Unisex, Frame color: Multi, Lens color: Assorted colors. Weight: 2.15 oz (61 g). Minimum order quantity: 12 pc(s), Quantity per pallet: 1152 pc(s). Package width: 7.28" (185 mm), Package depth: 5.91" (150 mm), Package height: 1.97" (50 mm)

Features
Age
Adult
Recommended age (min)
14 yr(s)
Frame color *
Multi
Lens color *
Assorted colors
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Strap color *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Suitable for *
Unisex
Intrastat code
90049010
Features
Interleaved Two of Five (ITF-14)
76942138977126
Weight & dimensions
Weight
2.15 oz (61 g)
Packaging content
Quantity
1
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1152 pc(s)
Packaging data
Package width
7.28" (185 mm)
Package depth
5.91" (150 mm)
Package height
1.97" (50 mm)
Package type
Blister
Package volume
18000 cm³
Country Distributor
Belgium 2 distributor(s)