location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21073 swimming goggles Youth Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Focus Goggle Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21073
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938814
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 21073 swimming goggles Youth Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hydro Swim™ Focus Goggle Set
  • - Soft, comfort-fit eyecups
  • - Color-tint, polycarbonate lenses with UV protective coating
  • - Anti-fog coating
  • - Fully adjustable silicone head strap
  • - 100% latex free
  • - 3 assorted colors
  • - 3 pairs in a wrap-around clam shell
  • - Contents: three pairs of goggles
Long product name Bestway 21073 swimming goggles Youth Unisex :
The short editorial description of Bestway 21073 swimming goggles Youth Unisex

Hydro Swim Focus Goggle Set
More>>>
Short summary description Bestway 21073 swimming goggles Youth Unisex:
This short summary of the Bestway 21073 swimming goggles Youth Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21073, Unisex, Multi, Polycarbonate, Multi, Polycarbonate, White

Long summary description Bestway 21073 swimming goggles Youth Unisex:
This is an auto-generated long summary of Bestway 21073 swimming goggles Youth Unisex based on the first three specs of the first five spec groups.

Bestway 21073. Suitable for: Unisex, Frame color: Multi, Frame material: Polycarbonate. Minimum order quantity: 12 pc(s), Quantity per pallet: 504 pc(s). Package width: 7.28" (185 mm), Package depth: 2.17" (55 mm), Package height: 8.46" (215 mm)

Features
Age
Youth
Recommended age (min)
7 yr(s)
Frame color *
Multi
Frame material *
Polycarbonate
Lens color *
Multi
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Strap color *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Suitable for *
Unisex
Features
Intrastat code
90049010
Packaging content
Quantity
3
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
504 pc(s)
Packaging data
Package width
7.28" (185 mm)
Package depth
2.17" (55 mm)
Package height
8.46" (215 mm)
Package weight
5.47 oz (155 g)
Package type
Blister
Package volume
24000 cm³