Lenovo logo

Lenovo ThinkServer TS200 server 0 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 2 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84064
Info modified on:
23 Jul 2024, 21:35:41
Long product name Lenovo ThinkServer TS200 server 0 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 2 GB DDR3-SDRAM:

Intel Xeon X3430(2.4GHz), 2 GB DDR3, no HDD, RAID (0,1), DVD-RW, 401 Watt, no OS

Lenovo ThinkServer TS200 server 0 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 2 GB DDR3-SDRAM:

In today's busy corporate environment, IT departments are looking for ways to make installing and managing their server environments efficient and cost effective without sacrificing performance. Lenovo® had these needs in mind when creating the new TD200. Based on the latest Intel® Xeon® processors with a suite of intuitive software and thoughtfully designed services, our new offering is targeted at customers who need:

- A fully loaded platform to run mission critical applications including database, email, virtualization, and line of business
- High-performance, high-capacity storage (up to 4.8 TB of data)
- Built-in data protection standard on every model to ensure hard drive failure doesn't result in data loss
- Integrated advanced management and remote administration capabilities provide health monitoring and control of your server from anywhere, at anytime
- Integrated Management Module (IMM) Premium delivers remote management and virtual media standard on every model

Short summary description Lenovo ThinkServer TS200 server 0 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 2 GB DDR3-SDRAM:

Lenovo ThinkServer TS200, 2.4 GHz, X3430, 2 GB, DDR3-SDRAM, 0 GB, Tower (5U)

Long summary description Lenovo ThinkServer TS200 server 0 GB Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 2 GB DDR3-SDRAM:

Lenovo ThinkServer TS200. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB. Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.