location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Car Power Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CARP1000-10000S
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name NETGEAR Car Power Adapter power adapter/inverter Black :
The short editorial description of NETGEAR Car Power Adapter power adapter/inverter Black

Car Power Adapter
More>>>
NETGEAR Car Power Adapter power adapter/inverter Black:
The official marketing text of NETGEAR Car Power Adapter power adapter/inverter Black as supplied by the manufacturer

Power your 3G Mobile Broadband Wireless Router from your car

The Car Power Adapter powers the 3G/UMTS Mobile Broadband Wireless Router while on the road. The small and convenient car power adapter is a universal power adapter compatible with most cars, trucks and SUVs. Use it to create a Wi-Fi hotspot virtually anywhere. It provides an input range up to 24V DC and is protected from power surges.

3G Broadband Wireless Router

The NETGEAR 3G Mobile Broadband Wireless Router gives you freedom to roam and still remain connected to the Internet. Even better, you can share your wireless 3G broadband connection with others, making it a great alternative to DSL and cable and eliminating the need for multiple 3G subscriptions. The 3G Mobile Broadband Wireless Router, an activated 3G USB modem, and a broadband data plan are all you need to create instant WiFi hotspots at events, campsites, home offices, construction sites, and most any other remote location.

Setup and security are easy. The Push ‘N’ Connect WiFi Protected Setup™ (WPS) securely connects the router with a push of a button, while the double firewall and VPN pass-through protect your network and make it safe to connect to your business network from home. And when the router isn’t in use, the WiFi on/off and power on/off buttons shut down the WiFi signal and router, reducing power consumption.

Short summary description NETGEAR Car Power Adapter power adapter/inverter Black:
This short summary of the NETGEAR Car Power Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Car Power Adapter, 1 A, Black, 0 - 40 °C

Long summary description NETGEAR Car Power Adapter power adapter/inverter Black:
This is an auto-generated long summary of NETGEAR Car Power Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

NETGEAR Car Power Adapter. Output current: 1 A. Product color: Black

Features
Output current
1 A
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)