location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.5kW 3-Phase Monitored PDU LX Interface, 200/208/240V Outlets (42 C13/6 C19), LCD, Hubbell CS8365C, 1.8m/6 ft. Cord, 0U 1.8m/70 in. Height, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVN6H50B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195340 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Monitored 0U Black, Gray
  • - LCD
  • - 48 AC outlet(s) C13 coupler, C19 coupler
  • - 14500 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray :
The short editorial description of Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray

14.5kW 3-Phase Monitored PDU LX Interface, 200/208/240V Outlets (42 C13/6 C19), LCD, Hubbell CS8365C, 1.8m/6 ft. Cord, 0U 1.8m/70 in. Height, TAA
More>>>
Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray:
The official marketing text of Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray as supplied by the manufacturer

The PDU3EVN6H50B 14.5kW 3-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network connection. Recommended for IT and industrial applications, it features 48 outlets—42 C13, 6 C19—with included plug-lock insert sleeves to prevent cables from becoming accidentally disconnected. A six-foot cord with Hubbell CS8365C input plug connects the 3-phase PDU to a compatible AC power source, generator or protected UPS.

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

A color touchscreen LCD lets you toggle between menus to monitor input current level per phase and output current per load bank with ±1% billing-grade accuracy, environmental sensor data and network information. It also generates a unique QR code to allow access to the PDU through a mobile device.

The 0U PDU mounts vertically in racks using the included toolless mounting buttons or the included rack-mounting brackets. Use the included PDUMVROTATEBRKT kit to install the unit with outlets facing the rear for better airflow or equipment access.

Short summary description Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray:
This short summary of the Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVN6H50B, Monitored, 0U, Three-phase, Vertical, Metal, Black, Gray

Long summary description Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray:
This is an auto-generated long summary of Tripp Lite PDU3EVN6H50B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Gray based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVN6H50B. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 48 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. Cable length: 70.9" (1.8 m). Supported network protocols: IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP. Nominal input voltage: 200-240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black, Gray
Display
LCD
Ports & interfaces
AC outlets quantity *
48 AC outlet(s)
Power plug
CS8365C
AC outlet types *
C13 coupler, C19 coupler
Features
Cable length
70.9" (1.8 m)
Management features
Supported network protocols
IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
35 A
Nominal output voltage
200-240 V
Maximum power
14500 W
Weight & dimensions
Width
2.17" (55.1 mm)
Weight & dimensions
Depth
2.86" (72.6 mm)
Dimensions (WxDxH)
2.17 x 2.87 x 70" (55 x 73 x 1778 mm)
Height
70" (1778 mm)
Weight
17.2 lbs (7.78 kg)
Packaging data
Package weight
23.8 lbs (10.8 kg)
Package width
9.8" (248.9 mm)
Package depth
75.5" (1917.7 mm)
Package height
6.2" (157.5 mm)
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)