Philips logo

Philips 15PT2967/01B CRT TV 15"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
66338
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips 15PT2967/01B CRT TV 15":

Philips 15PT2967/01B, 15", 4:3, 15" (38 cm), 14.2" (36 cm), 100 channels, 2 W

Long summary description Philips 15PT2967/01B CRT TV 15":

Philips 15PT2967/01B. Display diagonal: 15", Aspect ratio: 4:3, Display diagonal (metric): 15" (38 cm). Channels quantity: 100 channels. RMS rated power: 2 W, Peak Music Power Output (PMPO): 12 W, Music power: 12 W. Headphone connectivity: 3.5 mm. Power consumption (standby): 3 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.