location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 7130cdn Color 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7130cdn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30596 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116024132 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 7130cdn Color 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A3 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LED
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 400 sheets
  • - Internal memory: 512 MB 1000 MHz
Long product name DELL 7130cdn Color 1200 x 1200 DPI A3 :
The short editorial description of DELL 7130cdn Color 1200 x 1200 DPI A3

7130cdn, A3, 1200 x 1200dpi, 35ppm, 1GHz, 512MB RAM, USB 2.0, GLAN, 66kg, White
More>>>
DELL 7130cdn Color 1200 x 1200 DPI A3:
The official marketing text of DELL 7130cdn Color 1200 x 1200 DPI A3 as supplied by the manufacturer

Get brilliant, accurate colour prints with Dell's high-performance A3 (11”x17”) colour printer. Get stunningly accurate, professional-quality colour printouts every time with the Dell™ 7130cdn Colour Printer. Bring incredible contrast, detail and richness to your most demanding print jobs with the advanced features of ColourbyDell. The Dell 7130cdn Colour Printer delivers speed, responsiveness and professional print quality at a compelling price point, day after day or provide support for this kind of long-term print quality and price reliability. The Dell 7130cdn Colour Printer handles a wide range of print sizes, paper weights and professional printing needs.

Highlights:
- Crisp,Clear Text: Black trapping technology and an innovative image enhancement algorithm can produce stunning detail even on dark backgrounds;
- Brilliant Images: Get stellar clarity and definition with high-performance LED printhead technology, up to 1200x1200dpi print resolution and advanced colour registration;
- Fast Print Speeds: Save time and money by printing in-house with fast print speeds up to 35/35 ppm (A4 at standard resolution) and 20/20 ppm (A3) in both colour and mono (actual print speed will vary with use);
- Flexible Paper Sizes: Print A4, and banners in sizes up to (320mm x 1200mm);
- Flexible Paper Handling Options: Duplexer (2-sided printing) is standard; optional 500-sheet feeder and 1500-sheet high-capacity feeder let you expand your printer capacity as your business grows;
- Change Toner Less Often: Optional high-yield toner cartridges help you minimize downtime and avoid unnecessary user intervention;
- The Dell 7130cdn Colour Printer designed to deliver outstanding reliability, along with the capability of handling up to 150,000 pages per month (max).

Short summary description DELL 7130cdn Color 1200 x 1200 DPI A3:
This short summary of the DELL 7130cdn Color 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 7130cdn, Laser, Color, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing

Long summary description DELL 7130cdn Color 1200 x 1200 DPI A3:
This is an auto-generated long summary of DELL 7130cdn Color 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

DELL 7130cdn. Print technology: Laser, Color. Number of print cartridges: 2, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready. Product color: White

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (black, normal quality, A3)
20 ppm
Duplex print speed (black, normal quality, A4/US Letter)
28 ppm
Warm-up time
70 s
Features
Maximum duty cycle *
150000 pages per month
Number of print cartridges *
2
Page description languages *
PCL 5c, PCL 5e, PCL 6
Printer fonts
PCL, PostScript
Number of printer fonts
220
PCL fonts
81
Number of PostScript fonts
139
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
400 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
400 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Supported network protocols (IPv4)
TCP/IP, IPv4, IPv6, LPR/LPD, Port9100, FTP/TFTP, IPP, WSD, HTTP, HTTPS, SSL, NBNS(WINS), SMTP, DNS, SLP, SSDP, SNMP v1/v2c/ v3, DHCP, BOOTP, AutoIP, Apple, Ether
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Memory type
DDR2
Processor frequency
1000 MHz
Design
Product color *
White
Display
LED
Certification
CE, WHQL, RoHS
Power
Power consumption (printing) *
670 W
Power consumption (standby)
94 W
Power consumption (PowerSave)
11 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
145.5 lbs (66 kg)
Dimensions (WxDxH)
25.2 x 26.2 x 15.7" (640 x 665 x 399 mm)
Packaging data
Package weight
185.2 lbs (84 kg)
Other features
Power supply type
AC
Power requirements
230V
Networking features
Gigabit Ethernet
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 280 g/m²
Weight (imperial)
145.2 lbs
Package dimensions (WxDxH)
30.8 x 30.2 x 25.6" (783 x 768 x 650 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:32:32
Uk has collected 1 expert review for DELL 7130cdn Colour 1200 x 1200 DPI A3 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-08-17 09:32:32
The Dell 7130cdn Color Printer ($2,799.99 direct) is one of a small group of printers designed to provide up to tabloid-sized color output to high-volume workgroups. It's relatively fast, and produces solid output, with above-par photos. But it's a nea...
Good Prints color, at tabloid size. Solid output, with above-par photos. Reasonably fast.
Bad Can't print from memory cards or USB thumb drives.
Bottom line The LED-based Dell 7130cdn Color Printer produces tabloid-sized color output at a decent clip for busy workgroups. Buy it now...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)