location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 7730-653G32MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TPK03.177
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T6570 2.1 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500M
  • - Bluetooth 2.0+EDR
  • - 2.5 h
  • - Windows 7 Professional
Long product name Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional :
The short editorial description of Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional

Intel® Core™2 Duo processor T6570 (2.1GHz/FSB: 800MHz/2MB L2 cache), Microsoft® Windows® 7 Professional 32-bit (XPP-Dual), Microsoft® Office™ Ready 2007 (trial-version), 17" TFT WXGA+ non-glare, 3GB DDR II RAM (1x 2GB + 1x 1GB), 320GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g/n, Bluetooth®, Mobile Intel® Graphics Media Accelerator 4500M shared, 0.3MP CrystalEye, 5-in-1 card reader, Fingerprint, EasyPort IV connector
More>>>
Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional:
The official marketing text of Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional as supplied by the manufacturer

Productivity at its best
The TravelMate 7730 series boasts enhanced productivity, solid connectivity, maximum expandability, and strict security. These benefits come via the latest technology which accelerate system performance, plus a superb 17" widestreen display, provide a complete and comfortable solution for today's business environment.

Performance optimized
On top of the latest dual core processor and new chipset generation, Acer has configured the TravelMate 7730 with the latest powerful dedicated Nvidia® Geforce® 9600M GT and 9300M GS graphics cards offering up to 2GB of Turbocache ™, or with the integrated shared graphics solution, offering pure digital high-def content with HDMI™ (High-Definition Multimedia Interface). For supplemental optimization, on this combination of graphics power and brilliant 17.1" WXGA+ widescreen display, Acer is providing Empowering tools like Acer GidVista (to support multi-window viewing on dual displays, this handy tool accommodates up to eight windows at once, for superb multi-tasking efficiency) on the TravelMate 7730, to manage all your current and future business application on-the-fly.

Full Connected
For real-time face-to-face video conferencing, Acer has equipped the TravelMate 7730 with the Acer CrystalEye webcam, a video conferencing optimized camera, mounted at the top of the LCD panel. For additional flexibility, the TravelMate 7730 can also be equipped with a 2nd hard disk drive for optimal enlargement of the disk capacity. The TravelMate 7730 is a complete communication instrument that allows professional users to seamlessly switch from different connectivity options -The latest N wireless card enhanced by Acer SignalUp™ with InviLink™ Nplify™ wireless technology offers the fastest wireless speeds available today, WPAN connection with the optional built-in Bluetooth 2.0 module or wired LAN connection trough the embedded Gigabit Ethernet card.

Robust security
The Acer Bio-Protection fingerprint solution comes with the Travelmate 7730 increases network and data security by verifying an individual's true identity. Integrated with Acer Empowering Technology, the Acer Bio-Protection fingerprint solution uses convenient finger-swipe security in place of passwords to safeguard valuable notebook assets and data integrity. The Travelmate 7730 provides seamlessly protection for data stored in the Hard disk by allowing set an HDD password to prevent data intrusion even if the hard disk is removed from the notebook, for total peace of mind. Plus, a Kensington lock slot bundled with Travelmate 7730 deters theft by letting the user secure the notebook to a permanent object.

Short summary description Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional:
This short summary of the Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 7730-653G32MN, Intel® Core™2 Duo, 2.1 GHz, 17", 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional:
This is an auto-generated long summary of Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 17" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional based on the first three specs of the first five spec groups.

Acer TravelMate 7730-653G32MN. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Weight: 7.5 lbs (3.4 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6570
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Penryn
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Software
Bundled software
Acer Empowering Technology (Acer ePower, eDataSecurity, eRecovery, eSettings), Acer GridVista, Acer Launch Manager, Adobe Reader, Corel WinDVD, Microsoft Office Ready 2007, NTI Media-Maker, NTI Shadow
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42841
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
15.6" (396 mm)
Depth
11.3" (286 mm)
Height (front)
1.39" (3.52 cm)
Height (rear)
1.73" (4.4 cm)
Weight *
7.5 lbs (3.4 kg)
Other features
Wireless technology
IEEE 802.11b/g/n
Infrared data port
No
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:05:19
Uk has collected 3 expert reviews for Acer TravelMate 7730-653G32MN Intel® Core™2 Duo T6570 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%