Nokia logo

Nokia N900 3.5" 1500 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32568
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia N900 3.5" 1500 mAh Black:

N900, Slider, Black, GSM/UMTS, 3.5 Touch screen, 32MB, microSD (16GB), 5MP Auto focus, 3.5mm AV, Bluetooth, A-GPS, 181g

Short summary description Nokia N900 3.5" 1500 mAh Black:

Nokia N900, 3.5", 800 x 480 pixels, Black

Long summary description Nokia N900 3.5" 1500 mAh Black:

Nokia N900. Display diagonal: 3.5", Display resolution: 800 x 480 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black. Weight: 6.38 oz (181 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.