More>>>
Short summary description Patisdécor P1220 edible pastry decoration:
This short summary of the Patisdécor P1220 edible pastry decoration data-sheet is auto-generated and uses the product title and the first six key specs.
Patisdécor P1220, Silver, Sugar, 1 month(s), 15.2" (385 mm), Airtight package, 1 pc(s)
Long summary description Patisdécor P1220 edible pastry decoration:
This is an auto-generated long summary of Patisdécor P1220 edible pastry decoration based on the first three specs of the first five spec groups.
Patisdécor P1220. Product color: Silver, Constitutive ingredients: Sugar, Shelf life: 1 month(s). Length: 15.2" (385 mm). Package type: Airtight package. Quantity per pack: 1 pc(s)