location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patisdécor P1081 food coloring 1.06 oz (30 g) Gel Brown Artificial food coloring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patisdécor Check ‘Patisdécor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1081
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700105209014
Category: Food Coloring Check ‘Patisdécor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patisdécor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Patisdécor P1081 food coloring 1.06 oz (30 g) Gel Brown Artificial food coloring:
This short summary of the Patisdécor P1081 food coloring 1.06 oz (30 g) Gel Brown Artificial food coloring data-sheet is auto-generated and uses the product title and the first six key specs.

Patisdécor P1081, Gel, Brown, Artificial food coloring, 1.06 oz (30 g), Plastic jar

Long summary description Patisdécor P1081 food coloring 1.06 oz (30 g) Gel Brown Artificial food coloring:
This is an auto-generated long summary of Patisdécor P1081 food coloring 1.06 oz (30 g) Gel Brown Artificial food coloring based on the first three specs of the first five spec groups.

Patisdécor P1081. Substance: Gel, Product color: Brown, Product type: Artificial food coloring

Brand Image Article code product Stock Price from
Patisdécor

Patisdécor P1080 food coloring 1.06 oz (30 g) Gel Black Artificial food coloring
(show image)
P1080 P1080 0.00
(excl. VAT)
0 (incl. VAT)
Patisdécor

Patisdécor P1073 food coloring 1.06 oz (30 g) Gel Blue Artificial food coloring
(show image)
P1073 P1073 0.00
(excl. VAT)
0 (incl. VAT)
Patisdécor

Patisdécor P1079 food coloring 1.06 oz (30 g) Gel Violet Artificial food coloring
(show image)
P1079 P1079 0.00
(excl. VAT)
0 (incl. VAT)
Patisdécor

Patisdécor P1076 food coloring 1.06 oz (30 g) Gel Pink Artificial food coloring
(show image)
P1076 P1076 0.00
(excl. VAT)
0 (incl. VAT)
Patisdécor

Patisdécor P1077 food coloring 1.06 oz (30 g) Gel Red Artificial food coloring
(show image)
P1077 P1077 0.00
(excl. VAT)
0 (incl. VAT)