location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N785-INT-LC-MM Gigabit Multimode Fiber to Ethernet Media Converter, 10/100/1000 LC, International Power Supply, 850 nm, 550M (1804.46 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-INT-LC-MM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205681 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:03:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45 jack supports auto-MDI/MDI-X to bridge various network devices
  • - Supports both full- and half-duplex operation
  • - LEDs indicate Ethernet and fiber link status at a glance
  • - Includes North America, U.K., Europe and Australia plug adapters
  • - Plug-and-play operation with no software or drivers required
Guarantee: 2-year limited
Long product name Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black :
The short editorial description of Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black

Gigabit Multimode Fiber to Ethernet Media Converter, 10/100/1000 LC, International Power Supply, 850 nm, 550M (1804.46 ft.)
More>>>
Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black:
The official marketing text of Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black as supplied by the manufacturer

Extends a Gigabit Ethernet Signal up to 550 m (1,804 ft.) Using LC Multimode Cable
Converts UTP copper connection to duplex fiber over long distance, then back to copper at opposite end while auto-sensing the proper speed
Fiber optic technology more effective than Cat5e/6 over long distances
Supports 50/125 multimode fiber optic cabling up to 550 m
Supports 62.5/125 multimode fiber optic cabling up to 400 m
Connection requires an N785-INT-LC-MM at both ends

Advanced Monitoring and Control
Supports automatic sensing of network speed
Supports both full-duplex and half-duplex operation
Supports automatic MDI/MDI-X configuration
6 LEDs indicate network and fiber link status at a glance

Plug-and-Play Operation
No additional software or drivers required
Compact unit sets up in minutes
Durable metal housing designed to last
Power supply includes international plug adapters for North America, U.K., Europe and Australia

Short summary description Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black:
This short summary of the Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N785-INT-LC-MM, 1000 Mbit/s, 1000Base-T, LC, Wired, 21653.5" (550 m), 850 nm

Long summary description Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black:
This is an auto-generated long summary of Tripp Lite N785-INT-LC-MM network media converter 1000 Mbit/s 850 nm Black based on the first three specs of the first five spec groups.

Tripp Lite N785-INT-LC-MM. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-T. Fiber optic connector: LC, Connectivity technology: Wired. Maximum transfer distance: 21653.5" (550 m), Wavelength: 850 nm. Product color: Black, Country of origin: China. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 2 A

Network
Maximum data transfer rate *
1000 Mbit/s
Converter input interface
1000Base-T
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
2
Fiber optic connector *
LC
Performance
Maximum transfer distance *
21653.5" (550 m)
Wavelength *
850 nm
Design
Internal *
No
Product color
Black
Country of origin
China
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Output voltage
5 V
External power adapter
Yes
Weight & dimensions
Width
4.7" (119.4 mm)
Weight & dimensions
Depth
2.75" (69.9 mm)
Height
1" (25.4 mm)
Weight
15.9 oz (450 g)
Packaging data
Package width
4.8" (121.9 mm)
Package depth
9" (228.6 mm)
Package height
1.9" (48.3 mm)
Package weight
14.5 oz (410 g)
Packaging content
AC adapter included
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332205688
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
10.2" (259.1 mm)
Master (outer) case length
10.6" (269.2 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
10.5 lbs (4.76 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-INT-PSFP N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSCMM2 network media converter 1000 Mbit/s 1310 nm Multi-mode Black Tripp Lite N785-INT-PSCMM2 network media converter 1000 Mbit/s 1310 nm Multi-mode Black
(show image)
N785-INT-PSCMM2 N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-DU Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-D Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-H01-SFP-D Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black
(show image)
N785-H01-SFP Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black
(show image)
N785-H01-SCSM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black
(show image)
N785-H01-SCMM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
N784-H01-STMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)