location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DAP-1360 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAP-1360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAP-1360/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069323034 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 10:03:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DAP-1360 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - SSID, TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, WPS
Long product name D-Link DAP-1360 300 Mbit/s :
The short editorial description of D-Link DAP-1360 300 Mbit/s

DAP-1360 Wireless-N Access Point
More>>>
D-Link DAP-1360 300 Mbit/s:
The official marketing text of D-Link DAP-1360 300 Mbit/s as supplied by the manufacturer

CONNECT HOME AND SOHO TO A WIRELESS NETWORK

Connect this Access Point to a broadband modem and wirelessly share your Internet connection. The D-Link DAP-1360 access point is a draft 802.11n compliant device that delivers up to 14x faster speeds1 and 6x farther range1 than 802.11g while staying backward compatible with 802.11g and 802.11b devices. Enjoy surfing the web, checking e-mail, and chatting with family and friends online.

PROTECT YOUR WIRELESS NETWORK AND DATA EASILY

The DAP-1360 provides 64/128-bit WEP encryption and WPA/WPA2 security to protect your network and wireless data. This device also supports WiFi Protected Setup (WPS) to quickly and securely setup a wireless network. In addition, it also provides MAC address filtering a nd the disable SSID Broadcast function to limit outsiders’ access to your home and office network.

FLEXIBLY CONFIGURE YOUR AP FOR DIFFERENT APPLICATIONS

The DAP-1360 can be configured to operate as (1) an Access Point to act as a central hub for wireless users, (2) a Wireless Client to connect to another Access Point, (3) a Bridge to joint two wireless workgroups together, (4) a Bridge with AP to act as wireless hub and a bridge at the same time, (5) a Repeater to extend the wireless coverage to cover all “dead” spots, (6) a WISP Client Router to let wireless Internet service subscribers share Internet connection with home/office Ethernet-enabled computers without the need for an extra router, or (7) a WISP Repeater to let WISP subscribers share Internet connection with wireless computers without any extra router.

EASY TO INSTALL AND USE

With D-Link Setup Wizard, you can set up your wireless network in minutes. It configures your DAP-1360’s operation mode and makes it easy to add new wireless devices onto the network, and helps you create a simple wireless network for your home and office.

Short summary description D-Link DAP-1360 300 Mbit/s:
This short summary of the D-Link DAP-1360 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DAP-1360, 300 Mbit/s, 2.4 - 2.4835 GHz, 10/100Base-T(X), 13 channels, CCK, DBPSK, DQPSK, OFDM, SSID, TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, WPS

Long summary description D-Link DAP-1360 300 Mbit/s:
This is an auto-generated long summary of D-Link DAP-1360 300 Mbit/s based on the first three specs of the first five spec groups.

D-Link DAP-1360. Maximum data transfer rate: 300 Mbit/s, Frequency band: 2.4 - 2.4835 GHz, Cabling technology: 10/100Base-T(X). Security algorithms: SSID, TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, WPS. AC input voltage: 5 V, Input current: 2.5 A. Certification: - FCC Class B - CE - Wi-Fi b/g/n. Antenna gain level (max): 2 dBi, Antenna connector type: RP-SMA

Features
2.4 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Cabling technology
10/100Base-T(X)
Channels quantity
13 channels
Modulation
CCK, DBPSK, DQPSK, OFDM
Quality of Service (QoS) support
Yes
Security
Security algorithms *
SSID, TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, WPS
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
AC input voltage
5 V
Input current
2.5 A
Design
LED indicators
Yes
Certification
- FCC Class B - CE - Wi-Fi b/g/n
Antenna
Antenna gain level (max)
2 dBi
Antenna connector type
RP-SMA
Technical details
Shipping (inner) case length
14.6" (37 cm)
Shipping (inner) case width
11.5" (29.1 cm)
Shipping (inner) case height
17.8" (45.2 cm)
Shipping (inner) case net weight
15.4 lbs (6.98 kg)
Quantity per shipping (inner) case
10 pc(s)
Pallet gross weight (air)
582 lbs (264 kg)
Technical details
Number of cartons per pallet (air)
33 pc(s)
Quantity per pallet (air)
330 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
58.7" (149.1 cm)
Pallet gross weight (sea)
759.9 lbs (344.7 kg)
Number of cartons per pallet (sea)
44 pc(s)
Quantity per pallet (sea)
440 pc(s)
Pallet height (sea)
76.5" (194.3 cm)
Shipping (inner) case weight
16.2 lbs (7.33 kg)
Weight & dimensions
Dimensions (WxDxH)
5.67 x 4.29 x 1.18" (144 x 109 x 30 mm)
Weight
8.08 oz (229 g)
Packaging data
Package width
8.19" (208 mm)
Package depth
10.8" (274 mm)
Package height
2.68" (68 mm)
Package weight
23.4 oz (663.2 g)
Other features
Compliance industry standards
802.11b/g/n Draft, 802.3/802.3u
Non-operating relative humidity (non-condensing)
5 - 95%
Technical features
- Wi-Fi Multimedia (WMM) - IGMP Snooping
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 55 °C
Storage relative humidity (H-H)
-10 - 70%
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:51:48
Uk has collected 3 expert reviews for D-Link DAP-1360 300 Mbit/s and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:51:48
Although on the face of it the D-Link DAP-1360 is an 802.11n wireless access point that you can connect to a wired Ethernet network for WiFi access, it's also designed to help solve the perennial problem of wireless networking: range. To this end, it h...
Bottom line Although the DAP-1360 is far more flexible than most wireless access points, it's let down by inconsistent wireless performance...
40%
Brand Image Article code product Stock Price from
ASUS WL-530gV2 100 Mbit/s ASUS WL-530gV2 100 Mbit/s
(show image)
WL-530GV2 WL-530gV2 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax EW-7206APG Wireless Access Point 100 Mbit/s
(show image)
EW-7206APG EW-7206APG Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax EW-7206PDG Wireless Access Point 100 Mbit/s Power over Ethernet (PoE)
(show image)
EW-7206PDG EW-7206PDG Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE) D-Link AirPremier Wireless 108G Access Point 108 Mbit/s Power over Ethernet (PoE)
(show image)
DWL-2200AP AirPremier Wireless 108G Access Point 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-G700AP wireless access point 54 Mbit/s D-Link DWL-G700AP wireless access point 54 Mbit/s
(show image)
DWL-G700AP DWL-G700AP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s
(show image)
DWL-2100AP/E DWL-2100AP High-Speed Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
Nederland 1 distributor(s)