location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 5500 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5500009
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 05:50:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 5500 Black, Stainless steel:
This short summary of the Leitz 5500 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 5500, 30 sheets, Black, Stainless steel, 24/6. 26/6, Metal, Plastic, Top, 200 staples

Long summary description Leitz 5500 Black, Stainless steel:
This is an auto-generated long summary of Leitz 5500 Black, Stainless steel based on the first three specs of the first five spec groups.

Leitz 5500. Stapling capacity: 30 sheets, Product color: Black, Stainless steel, Type of staple: 24/6. 26/6. Weight: 5.64 oz (160 g), Dimensions (WxDxH): 1.42 x 2.2 x 5.55" (36 x 56 x 141 mm)

Features
Tacking *
Yes
Type of staple
24/6. 26/6
Product color *
Black, Stainless steel
Material
Metal, Plastic
Stapling capacity *
30 sheets
Features
Staples loading system
Top
Capacity
200 staples
Weight & dimensions
Weight
5.64 oz (160 g)
Dimensions (WxDxH)
1.42 x 2.2 x 5.55" (36 x 56 x 141 mm)
Brand Image Article code product Stock Price from
Leitz NeXXt Red, White Leitz NeXXt Red, White
(show image)
55010025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Blue, White Leitz NeXXt Blue, White
(show image)
55010035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)