location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9618 uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9618
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9618
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304198253 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:32:50
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC AP9618 uninterruptible power supply (UPS) :
The short editorial description of APC AP9618 uninterruptible power supply (UPS)

UPS Network Management Card w/ Environmental Monitoring & Out of Band Management
More>>>
APC AP9618 uninterruptible power supply (UPS):
The official marketing text of APC AP9618 uninterruptible power supply (UPS) as supplied by the manufacturer

Embedded management of UPSs protecting servers and networking equipment.


Features:

Browser Accessible, Customizable Input Contacts, Customizable Output Relays, Data Logging, Event logging, Fault Notification, Flash Upgradeable, Graceful System Shutdown, MD5 Authentication Security, Network Time Protocol, Out-of-Band Management, Password Security, Read-only Access, Reboot equipment remotely, Standards-based management, Telnet Management, Temperature Monitoring

Includes:

CD with software, Temperature Sensor, User Manual

Short summary description APC AP9618 uninterruptible power supply (UPS):
This short summary of the APC AP9618 uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9618, 0 - 45 °C, -15 - 65 °C, 0 - 95%, 0 - 95%, 0 - 118110.2" (0 - 3000 m), CD with software

Long summary description APC AP9618 uninterruptible power supply (UPS):
This is an auto-generated long summary of APC AP9618 uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC AP9618. Bundled software: CD with software. Interface: Smart Slot, Dimensions (WxDxH): 4.75 x 4.25 x 1.5" (120.7 x 108 x 38.1 mm)

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude
0 - 118110.2" (0 - 3000 m)
Packaging data
Bundled software
CD with software
Other features
Interface
Smart Slot
Dimensions (WxDxH)
4.75 x 4.25 x 1.5" (120.7 x 108 x 38.1 mm)
Brand Image Article code product Stock Price from
APC SL10KH uninterruptible power supply (UPS) 10 kVA 10000 W APC SL10KH uninterruptible power supply (UPS) 10 kVA 10000 W
(show image)
SL10KH SL10KH 0.00
(excl. VAT)
0 (incl. VAT)
APC SL10KHB0 uninterruptible power supply (UPS) 10 kVA 10000 W APC SL10KHB0 uninterruptible power supply (UPS) 10 kVA 10000 W
(show image)
SL10KHB0 SL10KHB0 0.00
(excl. VAT)
0 (incl. VAT)
APC SL10KHB01 uninterruptible power supply (UPS) 10 kVA 10000 W APC SL10KHB01 uninterruptible power supply (UPS) 10 kVA 10000 W
(show image)
SL10KHB01 SL10KHB01 0.00
(excl. VAT)
0 (incl. VAT)
APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W APC SL10KHB02 uninterruptible power supply (UPS) 10 kVA 10000 W
(show image)
SL10KHB02 SL10KHB02 0.00
(excl. VAT)
0 (incl. VAT)
APC SL20KHB0 uninterruptible power supply (UPS) 20 kVA 20000 W APC SL20KHB0 uninterruptible power supply (UPS) 20 kVA 20000 W
(show image)
SL20KHB0 SL20KHB0 0.00
(excl. VAT)
0 (incl. VAT)
APC SL20KHB01 uninterruptible power supply (UPS) 20 kVA 20000 W APC SL20KHB01 uninterruptible power supply (UPS) 20 kVA 20000 W
(show image)
SL20KHB01 SL20KHB01 0.00
(excl. VAT)
0 (incl. VAT)
APC SL20KHB02 uninterruptible power supply (UPS) 20 kVA 20000 W APC SL20KHB02 uninterruptible power supply (UPS) 20 kVA 20000 W
(show image)
SL20KHB02 SL20KHB02 0.00
(excl. VAT)
0 (incl. VAT)
APC SL40KH uninterruptible power supply (UPS) 4 kVA 40000 W APC SL40KH uninterruptible power supply (UPS) 4 kVA 40000 W
(show image)
SL40KH SL40KH 0.00
(excl. VAT)
0 (incl. VAT)
APC SL40KHB0 uninterruptible power supply (UPS) 40 kVA 40000 W APC SL40KHB0 uninterruptible power supply (UPS) 40 kVA 40000 W
(show image)
SL40KHB0 SL40KHB0 0.00
(excl. VAT)
0 (incl. VAT)
APC SL40KHB2 uninterruptible power supply (UPS) 40 kVA 40000 W APC SL40KHB2 uninterruptible power supply (UPS) 40 kVA 40000 W
(show image)
SL40KHB2 SL40KHB2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)