location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVC DC100 - Video / audio cable - mini-phone stereo 3.5 mm (M) - RCA (M)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5749A001 show
Show alternative article codes used in the online market place
Category: Audio Cables Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m) :
The short editorial description of Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m)

Canon AVC DC100 - Video / audio cable - mini-phone stereo 3.5 mm (M) - RCA (M) - 1.5 m
More>>>
Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m):
The official marketing text of Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m) as supplied by the manufacturer

Canon will never let you down! Providing quality cables Canon takes care about its customers. Canon cables ensure reliable and safe operational process providing correct device functioning.

Short summary description Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m):
This short summary of the Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon AVC DC100 - Video / audio cable - mini-phone stereo 3.5 mm (M) - RCA (M), 59.1" (1.5 m)

Long summary description Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m):
This is an auto-generated long summary of Canon AVC DC100 - Video / - mini-phone stereo 3.5 mm (M) - RCA (M) audio cable 59.1" (1.5 m) based on the first three specs of the first five spec groups.

Canon AVC DC100 - Video / audio cable - mini-phone stereo 3.5 mm (M) - RCA (M). Cable length: 59.1" (1.5 m)

Features
Cable length *
59.1" (1.5 m)