location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 2102045 ring binder A4 Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice 2 Ring Binder A4 Clear
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102045 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252255974
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:09:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rexel 2102045 ring binder A4 Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25 mm ring binder with 2-ring opener mechanism
  • - Includes rear pocket and business card pocket on front, for easy identification
  • - Available in standard or heavier premium quality finish
  • - Assorted pack contain: 3 x clear, 3 x blue, 2 x turquoise, 2 x pink
Long product name Rexel 2102045 ring binder A4 Transparent :
The short editorial description of Rexel 2102045 ring binder A4 Transparent

Ice 2 Ring Binder A4 Clear
More>>>
Short summary description Rexel 2102045 ring binder A4 Transparent:
This short summary of the Rexel 2102045 ring binder A4 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 2102045, A4, Polypropylene (PP), Transparent, 200 sheets, 0.984" (2.5 cm), 1.18" (3 cm)

Long summary description Rexel 2102045 ring binder A4 Transparent:
This is an auto-generated long summary of Rexel 2102045 ring binder A4 Transparent based on the first three specs of the first five spec groups.

Rexel 2102045. Format: A4, Material: Polypropylene (PP), Product color: Transparent. Width: 1.18" (30 mm), Depth: 9.25" (235 mm), Height: 12.2" (310 mm). Quantity per pack: 10 pc(s), Package width: 9.29" (236 mm), Package depth: 12.2" (310 mm)

Brand Image Article code product Stock Price from
Rexel

Rexel 11399401 ring binder A4 White
(show image)
11399401 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 11398201 ring binder A4 White
(show image)
11398201 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 11396401 ring binder A4 White
(show image)
11396401 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Lime
(show image)
2104008 JOY 2 Ring Binder 25mm Lovely Lime 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Purple
(show image)
2104006 JOY 2 Ring Binder 25mm Perfect Purple 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Blue
(show image)
2104003 JOY 2 Ring Binder 25mm Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Pink
(show image)
2104002 JOY 2 Ring Binder 25mm Pretty Pink 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Ice ring binder A4
(show image)
2102044 ICE 2 Ring Binder A4 Assorted Colour 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)