Maped logo

Maped Flex protractor Plastic Half-circle

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43182
Info modified on:
24 Apr 2024, 09:09:09
Long product name Maped Flex protractor Plastic Half-circle:

180°, 12 cm, plastic

Short summary description Maped Flex protractor Plastic Half-circle:

Maped Flex, Half-circle, Green, Translucent, Plastic, 4.72" (120 mm), Hanging bag

Long summary description Maped Flex protractor Plastic Half-circle:

Maped Flex. Type: Half-circle, Product color: Green, Translucent, Material: Plastic. Length: 4.72" (120 mm). Package type: Hanging bag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.