location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu HS S2000NC Headset Wireless Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS S2000NC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7139-L3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu HS S2000NC Headset Wireless Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Calls/Music Headset
  • - Wireless 3.5 mm connector
  • - Supraaural
  • - Microphone type: Boom
Long product name Fujitsu HS S2000NC Headset Wireless Calls/Music :
The short editorial description of Fujitsu HS S2000NC Headset Wireless Calls/Music

HS S2000NC - 3.5mm, 770g, Black/Red
More>>>
Fujitsu HS S2000NC Headset Wireless Calls/Music:
The official marketing text of Fujitsu HS S2000NC Headset Wireless Calls/Music as supplied by the manufacturer

Switch off noise whenever you want
The HS S2000NC Headset offers more than current headsets. Besides superb sound quality, the headset provides an impressive feature: a button to switch off noise and disburden your ears of unwanted noise level.

Thanks to a special technology based on wave inversion this headset reduces unwanted noise by up to 70 % for a quieter audio experience. The sponge cushion specially made by BioProtein ensures optimum comfort for long hours travelling by rail or air.

Highlights:
- „„Up to 70 % reduction of unwanted noise;
„„- Built-in microphone;
- Wired control for quick adjustment of the earphone volume and microphone mute;
- „„Exclusive microphone built into the wired control, for clear conference calls.

Design:
„„- Lightweight design;
„„- Wearing comfort - sponge made by BioProtein;
„„- Foldable design and ear shell with 90 degree-rotation for easy stowage in the hard-cover carrying case.

Short summary description Fujitsu HS S2000NC Headset Wireless Calls/Music:
This short summary of the Fujitsu HS S2000NC Headset Wireless Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu HS S2000NC, Wireless, Calls/Music, 27.2 oz (770 g), Headset

Long summary description Fujitsu HS S2000NC Headset Wireless Calls/Music:
This is an auto-generated long summary of Fujitsu HS S2000NC Headset Wireless Calls/Music based on the first three specs of the first five spec groups.

Fujitsu HS S2000NC. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Calls/Music. Weight: 27.2 oz (770 g)

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Weight & dimensions
Weight
27.2 oz (770 g)
Other features
Dimensions (WxDxH)
9.13 x 5.51 x 11.5" (232 x 140 x 293 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:14
Uk has collected 1 expert review for Fujitsu HS S2000NC Headset Wireless Calls/Music but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%