CoreParts logo

CoreParts MBD1096 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39132
Info modified on:
13 Mar 2024, 08:52:22
Bullet Points CoreParts MBD1096 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MBD1096 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh:

Battery for Digital Camera 7.4Wh Li-ion 7.4V 1000mAh Canon

Short summary description CoreParts MBD1096 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh:

CoreParts MBD1096, Canon, 800 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1096 camera/camcorder battery Lithium-Ion (Li-Ion) 800 mAh:

CoreParts MBD1096. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Purpose: Camera. Width: 1.38" (35 mm), Depth: 0.551" (14 mm), Height: 2.09" (53 mm). Quantity per pack: 1 pc(s), Package width: 1.38" (35 mm), Package depth: 0.551" (14 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.