location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7370 Coffee Brown 3.67 oz (104 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7370 Coffee Brown
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0046460 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7370 Coffee Brown 3.67 oz (104 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brown
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Nokia 7370 Coffee Brown 3.67 oz (104 g) :
The short editorial description of Nokia 7370 Coffee Brown 3.67 oz (104 g)

Nokia 7370 Coffee Brown
More>>>
Short summary description Nokia 7370 Coffee Brown 3.67 oz (104 g):
This short summary of the Nokia 7370 Coffee Brown 3.67 oz (104 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7370 Coffee Brown, 240 x 320 pixels, 1.3 MP, Bluetooth, 700 mAh, Brown

Long summary description Nokia 7370 Coffee Brown 3.67 oz (104 g):
This is an auto-generated long summary of Nokia 7370 Coffee Brown 3.67 oz (104 g) based on the first three specs of the first five spec groups.

Nokia 7370 Coffee Brown. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 220 h. Weight: 3.67 oz (104 g). Product color: Brown

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:05:04
Uk has collected 24 expert reviews for Nokia 7370 Coffee Brown 104 g and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2011-08-02 10:05:04
On the more practical end of Nokias LAmour range is this model, which features a screen that swivels through 180 degrees. The twisty screen is a neat touch, helping to keep the phone nice and compact. The screen automatically re-orients itself when...
Good Nice Screen, Cool twisting action...
Bad No expandable memory, Iffy snapper...
Bottom line As good as pure fashion phones get...
60%
shinyshiny.tv
Updated:
2011-08-02 10:05:04
Ive been having a little go with the three new Nokia phones that make up the LAmour Collection recently, so I thought you might all like a bit of a review. First up, the 7370, which Im currently loving with an intensity bordering on the illegal. Ful...
0%
goodgearguide.com.au
Updated:
2011-11-08 12:36:04
Fashion phones are becoming somewhat of a fad and Nokia are always at the forefront. In the 7370, part of the LAmour series of handsets, Nokia has created a fashionable phone that unfortunately substitutes quality and ease of use for the sake of style...
Good Well built, Excellent keypad and user interface, Fair list of multimedia features, Voice Clarity...
Bad Swivel design, Can’t answer calls with the phone closed, Camera performance and design, Paltry memory The Final Word The 7370 is a typical fashion handset – it substitutes quality and performance for the sake of design. This isn’t...
Bottom line The 7370 is a typical fashion handset – it substitutes quality and performance for the sake of design. This isn’t to say its bad in any sense, but it has a few flaws that prevent it from being as good as it could have.
50%
iMobile.com.au
Updated:
2011-11-08 12:36:04
Overview IntroductionA year after Nokia turned the mobile phone into an outspoken fashion statement with the Distinctly Bold fashion series (7260, 7270 and 7280), Nokia has done it again with its latest set of designer phones, the L?Amour collection...
0%
Mobile88.com
Updated:
2016-12-29 21:57:30
At A Glance:Price: RM 1799Local Distributor: Nokia Malaysia (M) Sdn Bhd.Contact: 1-300-88-1600 Build quality: 10/10Applications: 8/10Interface: 9/10Value-for-money: 8/10Overall rating: 9/10+ Excellent screen+ Megapixel camera+ 2-way swivel with no scre...
90%
Mobile88.com
Updated:
2011-08-02 10:05:03
At A Glance:Price: RM 1799Local Distributor: Nokia Malaysia (M) Sdn Bhd.Contact: 1-300-88-1600 Build quality: 10/10Applications: 8/10Interface: 9/10Value-for-money: 8/10Overall rating: 9/10+ Excellent screen+ Megapixel camera+ 2-way swivel with no scre...
90%
mobi101.com
Updated:
2011-08-02 10:05:03
This is the first Nokia phone with swivel design. Moreover, this is a phone that comes as a part of a special fashion line of Nokia models, called LAmour. It is all covered with flowers and has plenty of innovations: impressive QVGA resolution, activ...
0%
Techreviews.tv
Updated:
2011-08-02 10:05:04
Nokia 7370 Ive been having a little go with the three new Nokia phones that make up the LAmour Collection recently, so I thought you might all like a bit of a review. First up, the 7370, which Im currently loving with an intensity bordering on the...
0%
mobileblah.com
Updated:
2011-08-02 10:05:04
Remaining the grand of mobile market Nokia managed preserving the classic appearance of their handsets for a long time. However the times change and the Finns started manufacturing clamshells, sliders and now came up to rotators. And what else but the...
0%
gsmarena.com
Updated:
2011-08-02 10:05:04
This is the first Nokia phone with swivel design. Moreover, this is a phone that comes as a part of a special fashion line of Nokia models, called LAmour. It is all covered with flowers and has plenty of innovations: impressive QVGA resolution, active sta...
0%
nokia-review.com
Updated:
2015-06-01 03:36:30
The Nokia 7370 is an attractive and fashionable swivel phone from Nokia’s L’Amour line of designer phones. The unique spring-loaded swivel design can be rotated to reveal a concealed 21 button keypad - I like the affect it gives. The Nokia 737...
0%
pcworld.com_techhive.com
Updated:
2015-06-01 03:36:30
Nokia 7370 This cell phone looks good, but its not much more than a pretty face. Some cell phones are all business; others mix business with pleasure, offering a lot of features in a stylish package. And then theres the Nokia 7370. This unusual-looki...
Good Lightweight, goodlooking handset...
Bad Phone is difficult to operate, Camera is hard to use...
Bottom line This cell phone looks good, but its not much more than a pretty face.
65%
mobile-review.com US
Updated:
2015-06-01 03:36:31
Nokia 7370 takes the central position in the LAmour collection. On the one hand, it is not as plain as Nokia 7360, and on the other hand it is not as ornate as the elder model. Now that is the first time the company produces a rotate form-factor model...
0%
Brand Image Article code product Stock Price from
Nokia

Nokia 7370 3.67 oz (104 g)
(show image)
0049317 7370 0.00
(excl. VAT)
0 (incl. VAT)