location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7380 2.82 oz (80 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7380
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0047201 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7380 2.82 oz (80 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 104 x 208 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Nokia 7380 2.82 oz (80 g) :
The short editorial description of Nokia 7380 2.82 oz (80 g)

Nokia 7380, FM radio, Music Player
More>>>
Short summary description Nokia 7380 2.82 oz (80 g):
This short summary of the Nokia 7380 2.82 oz (80 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7380, 104 x 208 pixels, Bluetooth, 700 mAh

Long summary description Nokia 7380 2.82 oz (80 g):
This is an auto-generated long summary of Nokia 7380 2.82 oz (80 g) based on the first three specs of the first five spec groups.

Nokia 7380. Display resolution: 104 x 208 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 240 h. Weight: 2.82 oz (80 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:03:06
Uk has collected 29 expert reviews for Nokia 7380 80 g and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
T3.com
Updated:
2011-08-02 10:01:53
Phones have become as much fashion statements as communication tools, so its no surprise to see Nokia tapping into this with its new LAmour collection. Designed for the terminally fashionable, this is the most innovative of the bunch. Theres no ke...
Good The thrill of pure novelty...
Bad Anything related to usability...
Bottom line An utterly impractical mobile that should have been left on the drawing board.
20%
goodgearguide.com.au
Updated:
2011-11-08 10:16:05
Last year we reviewed an extremely unusual, if very unique mobile handset from Nokia. The...
Good Small, stylish and lightweight, Screen doubles as mirror, 2 megapixel camera with flash, Audio Messaging...
Bad Looks and style over substance, Frustrating text and number entry process, Very small display, Small memory, Expensive The Final Word It’s not everyone’s cup of tea and it lacks some of the more advanced features we’re used to seei...
Bottom line It’s not everyone’s cup of tea and it lacks some of the more advanced features we’re used to seeing, but those who want to stand out in a crowd will probably enjoy this handset.
60%
Mobile88.com
Updated:
2016-12-29 21:57:30
RM 1590 - 1670...
75%
Mobile88.com
Updated:
2011-08-02 10:01:21
RM 1590 - 1670...
75%
mobi101.com
Updated:
2011-08-02 10:01:30
Nokia is a company, which can take liberty to experiment. And it does. The 7380 model looks like a chocolate bar. Instead of a display it has a small mirror, instead of a keypad - a scroll wheel. On the side of the device Nokia has attached a fabric lo...
0%
about.com
Updated:
2011-08-02 10:01:34
Here is the story of a love-hate relationship. The Nokia 7380 is a phone I would have loved to love, but had to hate-love. Beautiful, no bigger than a Milky Way(tm) chocalate bar, and so relatively well balanced with a decent camera, a radio player and...
Good Good speakerphone and earpiece sound quality, Exceptional design...
Bad Spinner wheel makes navigation easy but text and number entry painful...
Bottom line Reserved only to very stylish people. Others may prefer to get a less beautiful normal phone and hide it...
60%
howardchui.com
Updated:
2011-08-02 10:01:39
People are always looking for something to help them stand out. When it comes to phones, it can be hard to stick out simply because they all follow the paradigm of having a keypad which causes them to all have a similar form factor. This is where th...
0%
slashphone.com
Updated:
2011-08-02 10:01:57
When I first got this phone, my first instinct was to try very hard to pry it open. I couldn’t see any keypad or screen so they must be inside, right? After much poking, I managed to uncover the slot for the sim card at one of the long sides, but I...
0%
pcmag.com
Updated:
2011-08-02 10:02:21
The fashion-conscious say neutral colors are in this year. The tech-savvy say 2-megapixel camera phones with Bluetooth are all the rage. Put the two together and you get the Nokia 7380, the sophisticated nightclubbers phone for 2006...
Good Beautiful. Small and light. High-res camera.
Bad No keypad. Voice dialing could be better.
Bottom line A design triumph, but too odd to be your primary phone...
70%
mobileburn.com
Updated:
2011-08-02 10:02:39
We took out Nokias 7380 for a test drive. The 7380 is a female-centric handset with a 2 megapixel camera, mirrored finish, and a control dial instead of a keypad. Unique and interesting, for sure, but is that enough? We find out.
Good Unique, fast Bluetooth, good voice dialing...
Bad Cumbersome text input, contact scrolling is slow, mediocre call audio...
Bottom line The Nokia 7380 is certainly not a phone for everyone. Heck, it probably isnt even a phone for 1% of everybody. But there are going to be those that will appreciate its slim form factor and unique looks, and who will be willing to overlook silly things...
75%
gsmarena.com
Updated:
2011-08-02 10:03:01
Nokia is a company, which can take liberty to experiment. And it does. The 7380 model looks like a chocolate bar. Instead of a display it has a small mirror, instead of a keypad ? a scroll wheel. At the same time Nokia 7380 is a very good mobile phone wit...
0%
nokia-review.com
Updated:
2014-04-10 04:56:13
Nokia 7380 is one of the more fashionable phones introduced in the market by Nokia. It looks like a fancy compact mirror at the first glance. It does not have an antenna or a keypad and in no way it looks like a mobile phone. The phone uses circular sp...
0%
mobile-review.com US
Updated:
2014-04-10 04:56:13
Another innovation is a drawing on a glassy surface; such solutions were not applied earlier. It is possible to expect the occurrence of several similar solutions by Nokia for mass models in future.
0%