location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2613X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808126178 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 611287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:09:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 13X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 13X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~4,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP LaserJet toner cartridges offer capacity and yields for industrial-strength use. They also feature time-saving value and proven-reliable operation, all to reduce total cost of ownership.
  • - Depend on Original HP 13X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 13X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 13X High Yield Black Original LaserJet Toner Cartridge

13X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 13X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 13X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

The cartridges offer professional print quality, consistent performance, easy-to-use design, dependability, and flexible capacity options. Designed together with HP LaserJet 1300 Printers for fast printing and crisp, sharp results every time.

Short summary description HP 13X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 13X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13X High Yield Black Original LaserJet Toner Cartridge, 4000 pages, Black, 1 pc(s)

Long summary description HP 13X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 13X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 13X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 1300
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q2613X
Approximate page yield (A4, black & white, ISO/IEC 19752)
4000 pages
Recycled material percentage
19%
Country of origin
China, Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.59" (142 mm)
Depth
13.1" (333 mm)
Height
7.8" (198 mm)
Weight
29.3 oz (830 g)
Weight & dimensions
Package width
13.1" (333 mm)
Package depth
5.59" (142 mm)
Package height
7.8" (198 mm)
Package weight
2.51 lbs (1.14 kg)
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
4.52 oz (128 g)
EUR-pallet weight
4.52 oz (128 g)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
18 pc(s)
Quantity per pallet
90 pc(s)
Quantity per EUR-pallet
90 pc(s)
Other features
Pallet dimensions (W x D x H)
47.2 x 31.5 x 44.8" (1200 x 800 x 1139 mm)
Package dimensions (WxDxH)
13.1 x 5.59 x 7.8" (333 x 142 x 198 mm)
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
47.2 x 31.5 x 44.8" (1200 x 800 x 1139 mm)
Brand Image Article code product Stock Price from
MSE

MSE 02-21-1316 toner cartridge 1 pc(s) Black
(show image)
MSE02211316 02-21-1316 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 13A (Q2613A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 13A (Q2613A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15109DK Black Laser Toner - HP 13A (Q2613A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 13A (Q2613A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 13A (Q2613A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15108DK Black Laser Toner - HP 13A (Q2613A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27313 toner cartridge Black
(show image)
27313 27313 0.00
(excl. VAT)
0 (incl. VAT)
V7 V713X toner cartridge Black V7 V713X toner cartridge Black
(show image)
V713X V713X 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Compatible to HEWLETT PACKARD 1300, 4.000 Pages toner cartridge Black
(show image)
16.10.1078 Compatible to HEWLETT PACKARD 1300, 4.000 Pages 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1112 HC toner cartridge 1 pc(s) Black
(show image)
623683 1 Cartridge HighCapacity 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 13X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752.