location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Everest 85plus 600 power supply unit 600 W ATX Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everest 85plus 600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA6001003
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:54:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points FSP Everest 85plus 600 power supply unit 600 W ATX Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 W 100 - 240 V 50 - 60 Hz
  • - ATX
  • - 4.72" (12 cm)
  • - Blue
Guarantee: 3 years
Long product name FSP Everest 85plus 600 power supply unit 600 W ATX Blue :
The short editorial description of FSP Everest 85plus 600 power supply unit 600 W ATX Blue

600 Watt power supply unit, 80PLUS BRONZE certified, modular cabling, for gamers and power users
More>>>
FSP Everest 85plus 600 power supply unit 600 W ATX Blue:
The official marketing text of FSP Everest 85plus 600 power supply unit 600 W ATX Blue as supplied by the manufacturer

600 Watt / full range power supply unit with modular cabling, compliant with Intel Core i7 & AMD Athlon II series, ATX12V v2.3 / EPS12V v2.92 form factor, 80PLUS BRONZE certified, supports dual PCI-e connectors, Quad/4 Channel 12V Rails Design, active PFC, SLI and Crossfire X certified, 120mm variable speed fan with ultra low noise, thermal coated protection of blue casing, mesh sleeved cables, true total power, full safety approved. Connectors: 5x PATA, 6x SATA, 2x PCI 6+2pin, 1x MB 20+4pin, 1x CPU 4pin, 1x MB 4+4pin, SATA - PATA adapter. Accessories: set of modular cables, power cord, screws, cable straps, manual, retail color box.

Short summary description FSP Everest 85plus 600 power supply unit 600 W ATX Blue:
This short summary of the FSP Everest 85plus 600 power supply unit 600 W ATX Blue data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Everest 85plus 600, 600 W, 100 - 240 V, 50 - 60 Hz, 16 ms, 85%, Over current, Over voltage, Short circuit

Long summary description FSP Everest 85plus 600 power supply unit 600 W ATX Blue:
This is an auto-generated long summary of FSP Everest 85plus 600 power supply unit 600 W ATX Blue based on the first three specs of the first five spec groups.

FSP Everest 85plus 600. Total power: 600 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 21 dB, Certification: cUL, FCC, CE, CB, VDE. Product color: Blue, Fan diameter: 4.72" (12 cm). Weight: 6.61 lbs (3 kg)

Power
Total power *
600 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Hold time
16 ms
Efficiency
85%
Power protection features
Over current, Over voltage, Short circuit
Ports & interfaces
Number of SATA power connectors
6
Peripheral (Molex) power connectors (4-pin) *
5
PCI Express power connectors (6-pin)
1
CPU power connector (4+4 pin)
Yes
Ports & interfaces
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Semi-Modular
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
21 dB
Certification
cUL, FCC, CE, CB, VDE
Design
Product color
Blue
Fan diameter
4.72" (12 cm)
Weight & dimensions
Weight
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
6.5 x 5.91 x 3.39" (165 x 150 x 86 mm)
Compatible operating systems
Intel Core 2 Extreme & AMD Athlon 64 series
Brand Image Article code product Stock Price from
FSP SAGA II power supply unit 500 W ATX White FSP SAGA II power supply unit 500 W ATX White
(show image)
PPA5002401 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP SAGA II power supply unit 400 W ATX White FSP SAGA II power supply unit 400 W ATX White
(show image)
PPA4002700 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 300 power supply unit 300 W ATX Blue FSP Zen 300 power supply unit 300 W ATX Blue
(show image)
PPA3000205 Zen 300 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue
(show image)
PPA4000300 Zen 400 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 800 power supply unit 800 W ATX Blue FSP Everest 85plus 800 power supply unit 800 W ATX Blue
(show image)
PPA8000504 Everest 85plus 800 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 700 power supply unit 700 W ATX Blue FSP Everest 85plus 700 power supply unit 700 W ATX Blue
(show image)
PPA7001002 Everest 85plus 700 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 500 power supply unit 500 W ATX Blue FSP Everest 85plus 500 power supply unit 500 W ATX Blue
(show image)
PPA5001802 Everest 85plus 500 0.00
(excl. VAT)
0 (incl. VAT)
FSP Blue Storm Bronze 500 power supply unit 500 W ATX FSP Blue Storm Bronze 500 power supply unit 500 W ATX
(show image)
PPA5001902 Blue Storm Bronze 500 0.00
(excl. VAT)
0 (incl. VAT)