location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Everest 85plus 500 power supply unit 500 W ATX Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everest 85plus 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA5001802 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points FSP Everest 85plus 500 power supply unit 500 W ATX Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 W 100 - 240 V 50 - 60 Hz
  • - ATX
  • - 4.72" (12 cm)
  • - Blue
Guarantee: 3 years
Long product name FSP Everest 85plus 500 power supply unit 500 W ATX Blue :
The short editorial description of FSP Everest 85plus 500 power supply unit 500 W ATX Blue

500 Watt power supply unit, 80PLUS BRONZE certified, modular cabling, for power users
More>>>
FSP Everest 85plus 500 power supply unit 500 W ATX Blue:
The official marketing text of FSP Everest 85plus 500 power supply unit 500 W ATX Blue as supplied by the manufacturer

500 Watt / full range power supply unit with modular cabling, compliant with Intel Core i7 & AMD Athlon II series, ATX12V v2.3 / EPS12V v2.92 form factor, 80PLUS BRONZE certified, supports dual PCI-E connectors, Quad/4 Channel 12V Rails Design, active PFC, 120mm variable speed fan with ultra low noise, thermal coated protection of blue casing, mesh sleeved cables, true total power, full safety approved. Connectors: 5x PATA, 6x SATA, 2x PCI 6+2pin, 1x MB 20+4pin, 1x MB 4+4pin. Accessories: set of modular cables, power cord, screws, cable straps, manual, retail color box.

Short summary description FSP Everest 85plus 500 power supply unit 500 W ATX Blue:
This short summary of the FSP Everest 85plus 500 power supply unit 500 W ATX Blue data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Everest 85plus 500, 500 W, 100 - 240 V, 50 - 60 Hz, 16 ms, 85%, Over current, Over voltage, Short circuit

Long summary description FSP Everest 85plus 500 power supply unit 500 W ATX Blue:
This is an auto-generated long summary of FSP Everest 85plus 500 power supply unit 500 W ATX Blue based on the first three specs of the first five spec groups.

FSP Everest 85plus 500. Total power: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 21 dB, Certification: cUL, FCC, CE, CB, VDE. Product color: Blue, Fan diameter: 4.72" (12 cm). Weight: 6.42 lbs (2.91 kg)

Power
Total power *
500 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Hold time
16 ms
Efficiency
85%
Power protection features
Over current, Over voltage, Short circuit
Ports & interfaces
Number of SATA power connectors
6
Peripheral (Molex) power connectors (4-pin) *
5
PCI Express power connectors (6-pin)
1
CPU power connector (4+4 pin)
Yes
Ports & interfaces
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Semi-Modular
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
21 dB
Certification
cUL, FCC, CE, CB, VDE
Design
Product color
Blue
Fan diameter
4.72" (12 cm)
Weight & dimensions
Weight
6.42 lbs (2.91 kg)
Other features
Dimensions (WxDxH)
6.5 x 5.91 x 3.39" (165 x 150 x 86 mm)
Minimum system requirements
Intel Core 2 Extreme & AMD Athlon 64 series
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:15:58
Uk has collected 2 expert reviews for FSP Everest 85plus 500 power supply unit 500 W ATX Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.com
Updated:
2011-09-26 09:15:53
The FSP Everest 85Plus 500 power supply is hot on Cooler Master's heels, but it doesn't quite manage the same high and flat efficiency curve. Furthermore, Cooler Master has more ideas on noise management and higher build quality. The gap...
Bottom line Enthusiasts often say that you can never have too much performance. However, a 500W power supply is perfectly ample for a majority of mid-range PCs. This is one of those cases where a solid ratio of performance to price is preferable to gross excess. E...
0%
Brand Image Article code product Stock Price from
FSP SAGA II power supply unit 500 W ATX White FSP SAGA II power supply unit 500 W ATX White
(show image)
PPA5002401 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP SAGA II power supply unit 400 W ATX White FSP SAGA II power supply unit 400 W ATX White
(show image)
PPA4002700 SAGA II 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 300 power supply unit 300 W ATX Blue FSP Zen 300 power supply unit 300 W ATX Blue
(show image)
PPA3000205 Zen 300 0.00
(excl. VAT)
0 (incl. VAT)
FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue FSP Zen 400 power supply unit 400 W 20+4 pin ATX ATX Blue
(show image)
PPA4000300 Zen 400 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 800 power supply unit 800 W ATX Blue FSP Everest 85plus 800 power supply unit 800 W ATX Blue
(show image)
PPA8000504 Everest 85plus 800 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 700 power supply unit 700 W ATX Blue FSP Everest 85plus 700 power supply unit 700 W ATX Blue
(show image)
PPA7001002 Everest 85plus 700 0.00
(excl. VAT)
0 (incl. VAT)
FSP Everest 85plus 600 power supply unit 600 W ATX Blue FSP Everest 85plus 600 power supply unit 600 W ATX Blue
(show image)
PPA6001003 Everest 85plus 600 0.00
(excl. VAT)
0 (incl. VAT)
FSP Blue Storm Bronze 500 power supply unit 500 W ATX FSP Blue Storm Bronze 500 power supply unit 500 W ATX
(show image)
PPA5001902 Blue Storm Bronze 500 0.00
(excl. VAT)
0 (incl. VAT)