HP logo

HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
242008
Info modified on:
13 Jul 2023, 00:45:47
Guarantee:
Service & support options: Three-year limited including hardware diagnostic support, pre-failure coverage of hard drives, memory and processors). The is fully supported by HP Services and a worldwide network of resellers and service providers. In addition 90-day's getting started software telephone support may be covered under the or available for an additional fee. Enhancements to services are available through HP Care Pack services.
Warranty: Three-year limited warranty, including hardware diagnostic support, pre-failure warranty (coverage of hard drives, memory and processors).
Long product name HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:

HP 0x2x32 KVM Server Console Switch G2 with Virtual Media Common Access Card Software

HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:

Do your administrators need a comprehensive solution to manage multiple servers in a single device?

The HP Server Console Switch G2 integrates KVM and serial devices into a single management console for all your servers, network devices and infrastructure. HP Server Console Switches allows multiple servers in a rack to be accessed and managed by one keyboard, monitor, and mouse. The 8-port and 16-port Server Console Switches feature an On-Screen Display (OSD) interface, which has intuitive menus for accessing each attached computer or serial attached device. Equipment can be identified by a user-defined name or sequentially by number, enabling easy access. Switches can be connected in a tiered fashion, to increase server access from eight servers to as many as 256 servers. Switching between computers is accomplished by typing a switching command at the keyboard, or by using the mouse to interact with the graphic interface of the selected computer via the OSD.

Short summary description HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:

HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software

Long summary description HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:

HP 0x2x32 KVM Server Console Switch G2 with Virtual Media CAC Software

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.