location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Network Management Card w/ Environmental Monitoring
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9619
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PC Card
  • - 100 Mbit/s
  • - Internal Component for: PC
Guarantee: 2 years repair or replace
Long product name APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s :
The short editorial description of APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s

UPS Network Management Card w/ Environmental Monitoring
More>>>
APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s:
The official marketing text of APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s as supplied by the manufacturer

Embedded management of UPSs protecting servers and networking equipment.
Includes: CD with software, Temperature Sensor, User Manual.

Short summary description APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s:
This short summary of the APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

APC UPS Network Management Card w/ Environmental Monitoring, Internal, Wired, PC Card, 100 Mbit/s

Long summary description APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s:
This is an auto-generated long summary of APC UPS Network Management Card w/ Environmental Monitoring Internal 100 Mbit/s based on the first three specs of the first five spec groups.

APC UPS Network Management Card w/ Environmental Monitoring. Internal. Connectivity technology: Wired, Host interface: PC Card. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PC Card
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Data link protocols
Ethernet, Fast Ethernet
Design
Component for *
PC
Internal *
Yes
Certification
BSMI,C-tick,CE,EN 55022 Class A,EN 55024,FCC Part 15 Class A,VCCI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 65 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
4.76" (121 mm)
Depth
4.25" (108 mm)
Height
1.5" (38 mm)
Weight
4.94 oz (140 g)
Packaging data
Package weight
32.1 oz (910 g)
Other features
Management protocols
SNMP, HTTP, Telnet
Dimensions (WxDxH)
4.76 x 4.25 x 1.5" (121 x 108 x 38 mm)
Package dimensions (WxDxH)
9.02 x 6.5 x 2.87" (229 x 165 x 73 mm)
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)