location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp5700 DDR2-SDRAM Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV334AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:03
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP rp5700 DDR2-SDRAM Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 240 W
  • - DDR2-SDRAM
  • - Ethernet LAN 10,100,1000 Mbit/s
Guarantee: Protected by HP Services, including a 3-3-3, standardCertain restrictions and exclusions apply.
Long product name HP rp5700 DDR2-SDRAM Desktop PC Black :
The short editorial description of HP rp5700 DDR2-SDRAM Desktop PC Black

HP rp5700 Point of Sale System
More>>>
HP rp5700 DDR2-SDRAM Desktop PC Black:
The official marketing text of HP rp5700 DDR2-SDRAM Desktop PC Black as supplied by the manufacturer








Short summary description HP rp5700 DDR2-SDRAM Desktop PC Black:
This short summary of the HP rp5700 DDR2-SDRAM Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp5700, DDR2-SDRAM

Long summary description HP rp5700 DDR2-SDRAM Desktop PC Black:
This is an auto-generated long summary of HP rp5700 DDR2-SDRAM Desktop PC Black based on the first three specs of the first five spec groups.

HP rp5700. Internal memory type: DDR2-SDRAM. Power supply: 240 W. Chassis type: Desktop. Product type: PC. Weight: 19.6 lbs (8.9 kg). Product color: Black

Memory
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
2
Parallel ports quantity
1
Expansion slots
PCI Express x1 (Gen 1.x) slots
1
PCI slots
2
Design
Chassis type *
Desktop
Water cooling system
No
Design
Number of 3.5" bays
2
Number of 5.25" bays
1
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel 963Q Express
Product type *
PC
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
20 - 85 °C
Operating altitude
393.7 - 1574.8" (10 - 40 m)
Weight & dimensions
Width *
13.4" (340 mm)
Depth *
3.94" (100 mm)
Height *
15" (380 mm)
Weight *
19.6 lbs (8.9 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Manual
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:13:22
Uk has collected 1 expert review for HP rp5700 DDR2-SDRAM Desktop PC Black and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-09-26 21:13:20
HP rp5700 Long Lifecycle Desktop HPs environmental business desktop is easily upgradable and can be purchased with a five-year warranty. Recommend this story? Yes No Please Wait... We tested HPs rp5700 Long Lifecycle Desktop ($1368 as of 9/12/07) as...
Good Energy efficient, EPEATGold rated, Nice design...
Bad Not as powerful as competitors...
Bottom line HPs environmental business desktop is easily upgradable and can be purchased with a five-year warranty.
75%