location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X200 + LENW19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7458PE3-LENW19
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 12.1" 1280 x 800 pixels 16:10
  • - 2 GB
  • - 160 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - Windows Vista Business
Long product name Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business :
The short editorial description of Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business

ThinkPad X200, P8600(2.4GHz), 2GB RAM, 160GB 5400rpm HD, 12.1in 1280x800 LCD, Intel 4500MHD, Intel 802.11agn wireless, WWAN upgradeable, Bluetooth, Modem, 1Gb Ethernet, Secure chip, 6c Li-Ion, WinVista Business 32 + LENW19 Monitor
More>>>
Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business:
The official marketing text of Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer

X Series features

Ultraportables for the executive on the move
ThinkPad X Series notebooks put the ultra in ultraportable. Designed for extreme mobility, these lightweights deliver in a big way in reliability, performance and durability. Wherever your business takes you, the X Series is sure to be your hardest working and ever-trusty travel companion. You won't ever want to travel without it.

Beyond light
There's enough in your life to weigh you down. Don't let your notebook. Look to our X Series for ways to lighten your workload. And all models weigh in less than 1.36 kgs.

Small footprint
Crowded tables, cramped airline trays or any other tight spots you find yourself in are no match for our X Series. Starting at a mere 10.5" wide and 8.3" deep, you'll revel in the increased portability, versatility and sheer freedom of these compact wonders.

Spacious displays
Strike the perfect balance between roomy displays and lightweight mobility. The X Series offers 12.1" and 13.3" widescreen displays so you can enjoy the best of both worlds.
Lenovo's ThinkPad X300 and X301 push the limits of innovative form factor design. It's available with a super-thin DVD burner integrated within its surprisingly slim 3/4" profile. And the light but roomy 13.3" widescreen LED backlight display helps ease eye strain, too.

Extra long battery life
When you're on the road, your notebook is only as good as its battery performance. The X Series ThinkPad won't let you down. A clever combination of Lenovo's power management features, carefully selected low-voltage processors, less power hungry displays and the latest battery technology allow up to 12 hours* of worry-free all-day computing.
X Series models also come equipped with Lenovo Battery Stretch, a new feature of Power Manager that lets you make temporary selections in extreme situations to extend battery life beyond what your regular Power Manager settings might produce.

Durability
On-the-go people sometimes put themselves and their notebooks into risky situations. X Series notebooks are tough enough to take it.

On the X300 and X301 models and select X200s, Next Generation ThinkPad Roll Cage technology utilizes a carbon-fiber/ glass-fiber top cover (similar to the bodies of the latest jet airplanes and Formula 1 race cars) for added strength and even less weight.

And on the X200 and X200s, a magnesium-alloy top and bottom cover help to protect your system against flexing, impact and accidental drops.

Other X Series durability features include:
- Solid State Drives with no moving parts (Select models).
- Strong Magnesium-alloy top and bottom covers (X200/X200s, X61/X61s).
- Spill-resistant keyboards, each sealed and contained within a tray with special drainholes to channel spills to the bottom of the system to lessen opportunity for damage.
- Reliable, sturdy metal hinge construction designed for daily use.

Core technology
X Series notebooks are consistently available with the latest Intel® Centrino® Duo Mobile Technology, which delivers a wide variety of benefits including true parallel processing when running multi-threaded applications or multiple applications simultaneously. The Intel® Centrino® Pro platform (select models) provides hardware-based security and enhanced manageability, along with exceptional performance and outstanding mobility.

In addition, Intel® Turbo Memory on select ThinkPad X200/X200s and ThinkPad X61/X61s models helps speed boot time, loads applications faster and saves power.

For graphics, X Series models offer Mobile Intel® Graphics Media Accelerator 4700MHD. Integrated graphics use less battery power than discrete graphics and fit better in ultraportable systems such as X Series models.

Built-in solutions and security
The Lenovo Advantage includes great warranty protection and superior support and services. But there's more, such as our exclusive ThinkVantage™ Technologies – tools, software and services that help you deploy, connect, protect and support your Lenovo notebook. Among them are:
- Rescue and Recovery™: Recover from system crashes quickly, even if the primary operating system will not boot.
- Active Protection System™: Like an airbag's sensor, Active Protection System can detect sudden changes in motion and temporarily stop the hard drive to help protect it from damage (not applicable to models with Solid State Drives).

In addition, numerous security features promise to keep your system secure and your data protected.

Select X Series models come equipped with an Integrated Fingerprint Reader and 32-byte pre-boot password protection to help guard against external threats. Together with preloaded ThinkVantage Client Security Solution software, you have an integrated security solution right out of the box. There is even an option to disable all input and output ports on the BIOS level, as a final layer of protection for your information.

Short summary description Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X200 + LENW19, Intel® Core™2 Duo, 2.4 GHz, 12.1", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 12.1" 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad X200 + LENW19. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 3.24 lbs (1.47 kg)

Display
Display diagonal *
12.1"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Network
Networking features
1GB Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Fingerprint reader
Yes
Weight & dimensions
Width
11.6" (295 mm)
Depth
8.27" (210 mm)
Height
0.815" (20.7 mm)
Weight *
3.24 lbs (1.47 kg)
Other features
Wireless technology
Intel 802.11agn
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
11.6 x 8.27 x 0.815" (295 x 210 x 20.7 mm)
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:22:09
Uk has collected 34 expert reviews for Lenovo ThinkPad X200 + LENW19 Intel® Core™2 Duo P8600 30.7 cm (12.1") 2 GB 160 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-25 02:22:09
We were a little surprised when Lenovo announced an X series laptop with a 12.1-inch wide-aspect display; after all, the similarly sized ThinkPad X300 had won over many hearts and minds when it was introduced earlier this year. But the new ThinkPad X20...
Good Recordbreaking battery life, Strong performance for an ultraportable, Comfortable fullsize keyboard, Widescreen display with a sharp resolution, WWAN and GPS options...
Bad Ninecell battery adds significant weight, Lacks an optical drive, Includes pointing stick but no touch pad...
Bottom line It lacks some basic features you may require — touch pad, optical drive — but the 12.1-inch ThinkPad X200 offers strong performance and the longest battery life we've seen. With a variety of connectivity options and a roomy keyboard, the X...
82%
itreviews.com
Updated:
2014-05-25 02:22:09
This is a beautifully made notebook with a stunning screen and very usable keyboard. It is small and light, and the hard drive in our review sample was easily big enough. But with no optical drive and average battery life the price seems hefty. Lenovo...
0%
pcauthority.com.au
Updated:
2014-05-25 02:22:09
Let’s get this straight: the X200, like all of its ThinkPad stablemates, isn’t particularly good-looking – at least not in the traditional sense. Spend a few moments with this laptop, however, and its allure soon becomes clear. All the ThinkPad hallmar...
83%
techradar.com
Updated:
2014-05-25 02:22:09
Lenovos ThinkPad range has produced some of the most versatile business machines available, and the sturdy ThinkPad X200 (£1321 inc. VAT) continues this trend. Its the first 12.1-inch ThinkPad weve seen to feature a widescreen aspect ratio, and the...
Good Robust build, Bright screen, Great keyboard, Lightweight...
Bad Low power, Not as good looking as some rivals...
80%
alphr.com
Updated:
2014-05-25 02:22:09
Let's get this straight: the X200, like all of its ThinkPad stablemates, isn't particularly good-looking - at least not in the traditional sense. Spend a few moments with this laptop, however, and its allure soon becomes clear. All the ThinkPad hallmar...
Bottom line Lenovo's diminutive business portable packs in high performance, great battery life and top build quality...
83%
pocket-lint.com
Updated:
2014-05-25 02:22:09
Lenovo’s ThinkPad range carries with it the expectation of quality, reliability and excellent usability. The ThinkPad X200 continues this trend, and is similar in style to the larger X300.Prices at under £1300, it’s a more mainstream choice, and it’s the first 12.1-inch...
Good Light weight, outstanding keyboard, excellent build quality...
Bad No built-in optical drive, unadventurous styling...
Bottom line A lightweight ultraportable offering bullet-proof build quality, but there’s no built-in optical drive...
80%
mobilecomputermag.co.uk
Updated:
2014-05-25 02:22:09
Lenovo first announced the ThinkPad X200 at the Intel Centrino 2 launch back in July and we’ve been waiting patiently since then to get our hands on this new ultraportable. Well, it’s now in the Mobile Computer office and so we’ve shot a short video t...
0%
alphr.com
Updated:
2014-05-25 02:22:09
The ThinkPad range has an unmatched heritage when it comes to ultraportables, with the X series earning a place on the PC Pro A List via each of the X30, X40, X60 and X300 families. The most recent, the Lenovo X300, is one of the most remarkable laptop...
Bottom line It gets nil points for style, but if you need a business-like ultraportable that's also fast enough to be your main PC, the X200 is a great choice...
83%
zdnet.co.uk
Updated:
2014-05-25 02:22:09
It lacks some basic features such as a touchpad and an optical drive, but the 12.1in. ThinkPad X200 offers strong performance and the longest battery life weve seen. With a variety of connectivity options and a roomy keyboard, the X200 makes a great...
Good Recordbreaking battery life, Strong performance for an ultraportable, Comfortable fullsize keyboard, Widescreen display with a sharp resolution, WWAN and GPS options...
Bad Ninecell battery adds significant weight, Lacks an optical drive, Includes pointing stick but no touch pad...
Bottom line It lacks some basic features such as a touchpad and an optical drive, but the 12.1in. ThinkPad X200 offers strong performance and the longest battery life weve seen. With a variety of connectivity options and a roomy keyboard, the X200 makes a great...
82%
mobiletechreview.com
Updated:
2014-05-25 02:22:09
ThinkPad laptops are Lenovo’s core products and present Lenovo’s pedigree in the enterprise market with great build quality, strong software and good performance. The ThinkPad X series notebooks are the ultra-light and ultra-portable line weighing bet...
80%
pcworld.com_techhive.com
Updated:
2014-05-25 02:22:09
Equipped with the new Centrino 2 processor, Lenovos ThinkPad X200 looks a mild-mannered ultraportable, and yet it can leap tall workloads in a single bound. Its battery life is phenomenal, and the keyboard is huge. In short, this is a much better note...
Good Astounding battery life, Great performance and a big keyboard...
Bad Lacks a touchpad, No builtin optical drive...
83%
laptoplogic.com
Updated:
2014-05-25 02:22:09
Today were putting the Lenovo x200 through its course. The x200 is the smaller brother to the now infamous x300, and an upgrade to the x61 series of earlier years (best in class for ultraportable as far as were concerned). A...
Good Stark Black Design, Decently Powerful Components, Awesome Battery life with 9cell, Decent display resolution for it’s size, Connectivity is adequate...
Bad Huge Battery really increases weight, No optical drive option, Minimal Graphics Options, Upgrade options are awkward...
Bottom line If youre looking for a stiff upgrade to your x61 series, need a widescreen, dont mind missing out on a track pad, and like the idea of no optical drive, the x200 can fit the bill, and fit it much more nicely than some other ultraportable. However, this...
82%
Computerpoweruser.com
Updated:
2014-05-25 02:22:09
When you think about the current trends in ultralight notebooks, images of the Asus Eee PC and the Macbook Air...
70%
about.com
Updated:
2014-05-25 02:22:09
Lenovos X300 is in response to those looking for a high quality Ultraportable without the extreme price of the ThinkPad X300. Even though the X200 doesnt feature an optical drive, the systems dimensions and weight are nearly the same as th...
Good Very Strong Performance, Long Battery Life, Excellent Keyboard...
Bad No Optical Drive, Bulkier Dimensions for 12inch Laptop, No Digital (DVI/HDMI) Video Output...
80%
Digitaltrends.com
Updated:
2014-05-25 02:22:09
Video Review: Weighing in at under 3lbs with a 12.1-inch screen, Intel Centrino 2 processor, and good battery life the Lenovo ThinkPad X200 notebook is all-around goodness for those look for an ultra-portable laptop. Although the build quality is fant...
0%
hothardware.com
Updated:
2014-05-25 02:22:09
The Lenovo ThinkPad X300, released earlier this year, was quite an exciting product and Hot Hardware wasnt the only publication to award it an Editors Choice (our review). With its svelte form-factor, LED backlighting, solid state hard drive and uni...
Bottom line The Lenovo ThinkPad X200 is a remarkably good performer for its class. In nearly all of our benchmarks the X200 was able to claim the top spot. The X200s Centrino 2 platform and Core 2 Duo P8600 2.40GHz processor lends it plenty of performance prowe...
0%
Digitaltrends.com
Updated:
2014-05-25 02:22:09
While Lenovo’s ultra-sleek X300 may have stolen the show as the company’s MacBook Air competitor back in April, the machine’s astronomic price tag also left most would-be buyers pressing against the window glass like gawkers at a M...
Good Lightweight, Powerful Intel Centrino 2 Processor, Outstanding build quality, Respectably priced for its features...
Bad No optical drive, No touchpad, *...
Bottom line The X200 improves upon the X61 in several significant ways without diminishing its number one selling point: weight. Most notably, the transition to a widescreen manages to nudge the notebook just out of the size category that might be called “a...
80%
gizmodo.com
Updated:
2014-05-25 02:22:09
Lenovo's ThinkPad X200, the leeettlest member of their revamped X notebooks, with Intel's recently released Centrino 2 inside. The Price: The X200 starts at $1434 at Lenovo's store, though they initially announced it at $1199. The model we t...
Bottom line On the whole, the X200 has more going for it than against it. We think 12 inches is the sweet spot for a compact but full-fledged notebook, and the X200 is just 0.8 inches at its thinnest point. It's actually smaller than it looks—Lenovo seems t...
0%
Geek.com
Updated:
2014-05-25 02:22:09
The recent release of Intel’s Centrino 2 platform means a refresh of notebooks from every manufacturer. Lenovo took this chance to not only update the internals of their ThinkPads, but also too make changes to their naming conventions and release a few...
0%
hardwarecentral.com
Updated:
2014-05-25 02:22:09
The advent of Intels Centrino 2 mobile platform gives Lenovo an excuse to replace the ThinkPad X61 with a 12.1-inch widescreen ultralight with better performance, a slew of configuration and communication options, and a keyboard to die for. SmallBusin...
0%
pcmag.com
Updated:
2014-05-25 02:22:09
The ThinkPad X300, introduced last February, is easily Lenovos greatest gem. But though its as close to an impossible act to follow as an ultraportable can get, it has one major flaw—it costs $3,000! This was done, presumably, to give its other X-S...
Good Performance chart topper. Phenomenal battery life. Industry leading keyboard and typing experience. Wealth of wireless connectivity options. 7200rpm hard drive. Environmentally friendly.
Bad No optical drive. Could be lighter.
Bottom line The wide-aspect Lenovo ThinkPad X200 delivers outstanding performance numbers without sacrificing battery life...
80%
notebookreview.com
Updated:
2014-05-25 02:22:09
The Lenovo ThinkPad X200 is an update and evolution of the ThinkPad X61 12.1" screen ultraportable and, as the name suggests, borrows a bit from the design cue of the much praised ThinkPad X300 ultra-slim laptop.
Good Powerful performance with the new Intel Montevina platform, regular clock speed processor of up to 2.40GHz, Runs very cool and quiet thanks to unique fan design, New widescreen display and extra width means more keyboard space and easier for dualwindow...
Bad No builtin highdefinition video output port such as HDMI, DVI or Display Port, No touchpad available, just TouchPoint, No builtin optical drive, Cant fit it inside a manila envelope for interoffice mail like with the ThinkPad X300 and MacBook Air...
Bottom line The ThinkPad X200 is a very worthy successor to the ThinkPad X61. The amazing battery life capabilities and cool and quiet running performance are real highlights. Having so much power in a small package while still maintaining a cool and quiet compu...
0%
crn.com
Updated:
2014-05-25 02:22:09
When then-Beijing-based Lenovo bought the former IBM PC Co. three years ago, there were two main questions: Could a company built on the other side of the world continue to work with its North American channel partners, and could it build decent PCs? T...
0%
Laptopmag.com
Updated:
2014-05-25 02:22:09
Lenovo adds a widescreen and Centrino 2 punch to its affordable and long-lasting business ultraportable.
Good Extra-long battery life, Excellent keyboard, Smooth performance, Handy ThinkVantage Utility...
Bad No optical drive or touchpad...
Bottom line Although the ThinkPad X300 gets all of the attention for cramming so many features into a sleek 13.3-inch notebook, not everyone has more than $2,500 to drop on a laptop. As the successor to the ThinkPad X61, the equally portable and more affordable Th...
80%
computershopper.com
Updated:
2014-05-25 02:22:09
Intels spanking-new Centrino 2 mobile platform (code-named "Montevina") brings a host of upgrades, chief among them improved performance and battery life. Those enhancements are especially welcome to buyers of ultraportable laptops, who plac...
Good Good performance; very compact, lightweight; excellent keyboard...
Bad No onboard optical drive; no touch pad; typical bland ThinkPad look...
Bottom line Intels Centrino 2 platform brings improved performance to Lenovos ThinkPad X200 ultraportable laptop...
80%