location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPL15UK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:35:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3000 Sequence X3450 2.66 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM
  • - Tower (5U)
Long product name Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM :
The short editorial description of Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM

Intel Xeon X3450(2.67GHz), 4GB DDR3, no HDD, RAID (0,1, 1e), DVD-RW, 2x430 Watt, no OS
More>>>
Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM:
The official marketing text of Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM as supplied by the manufacturer

In today's busy corporate environment, IT departments are looking for ways to make installing and managing their server environments efficient and cost effective without sacrificing performance. Lenovo® had these needs in mind when creating the new TD200. Based on the latest Intel® Xeon® processors with a suite of intuitive software and thoughtfully designed services, our new offering is targeted at customers who need:

- A fully loaded platform to run mission critical applications including database, email, virtualization, and line of business
- High-performance, high-capacity storage (up to 4.8 TB of data)
- Built-in data protection standard on every model to ensure hard drive failure doesn't result in data loss
- Integrated advanced management and remote administration capabilities provide health monitoring and control of your server from anywhere, at anytime
- Integrated Management Module (IMM) Premium delivers remote management and virtual media standard on every model

Short summary description Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM:
This short summary of the Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS200, 2.66 GHz, X3450, 4 GB, DDR3-SDRAM, Tower (5U)

Long summary description Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM:
This is an auto-generated long summary of Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 4 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS200. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3450
Processor frequency *
2.66 GHz
Processor boost frequency
3.2 GHz
Processor cores
4
Processor cache
8 MB
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Processor socket
LGA 1156 (Socket H)
Processor lithography
45 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
DMI
Processor codename
Lynnfield
Tcase
72.7 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
Embedded options available
Yes
Number of Processing Die Transistors
774 M
CPU multiplier (bus/core ratio)
20
Processing Die size
296 mm²
Processor series
Intel Xeon 3400 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
48 GB
Storage
RAID levels
1
Hot-swap
Yes
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Expansion slots
PCI Express slots version
2.0
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
- Microsoft Windows Server Standard Edition 2003 (32-bit & 64-bit) - Microsoft Windows Server Standard Edition 2008 (32-bit & 64-bit) - Microsoft Windows Server Enterprise Edition 2008 (64-bit) - Microsoft Windows Server Essential Business Server Edition 2008 (64-bit-Standard) - Microsoft Windows Server Small Business Server Edition 2008 (64-bit-Standard) - Microsoft Windows Server Data Center Edition 2008 - Microsoft Windows Server Enterprise Edition 2003 (64-bit) - Microsoft Windows Server Small Business Server Edition 2003 (32 bit & 64 bit Standard/Premium) - Microsoft Windows Server Data Center Edition 2003 - Novell SUSE Enterprise Server - Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42929
Power
Redundant power supply (RPS) support *
Yes
Weight & dimensions
Weight
8.38 lbs (3.8 kg)
Other features
Dimensions (WxDxH)
8.58 x 29.3 x 17.3" (218 x 745 x 440 mm)
Country Distributor
United Kingdom 1 distributor(s)