location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XW-NAS3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW-NAS3
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels
  • - 30 W
  • - 8 Ω
  • - 50 - 20000 Hz
  • - iPhone, iPod
  • - White
Long product name Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White :
The short editorial description of Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White

XW-NAS3: 2-way system, 50 - 20000 Hz, 30W
More>>>
Short summary description Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White:
This short summary of the Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer XW-NAS3, 2.1 channels, 30 W, 8 Ω, 50 - 20000 Hz, iPhone, iPod, White

Long summary description Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White:
This is an auto-generated long summary of Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White based on the first three specs of the first five spec groups.

Pioneer XW-NAS3. Audio output channels: 2.1 channels, RMS rated power: 30 W, Impedance: 8 Ω. Apple docking compatibility: iPhone, iPod. Product color: White. Battery technology: Lithium-Ion (Li-Ion), Battery type: CR2025, Power consumption (typical): 30 W. Width: 16.5" (420 mm), Depth: 8.27" (210 mm), Height: 5.83" (148 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:44:20
Uk has collected 2 expert reviews for Pioneer XW-NAS3 docking speaker 2.1 channels 30 W White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hereshow.ca
Updated:
2011-11-10 02:39:24
As an audio device, the Pioneer XW-NAS3 iPod speaker system is a very respectable performer. But its video capabilities are what set it apart; and in that respect, this is a groundbreaking product...
Good Lets you play iTunes video on a bigscreen TV, Very good picture and sound quality, Gorgeous cosmetics...
Bad Very basic remote control...
0%
Digitaltrends.com
Updated:
2011-09-23 14:44:19
As part of Pioneer’s new audition series, the NAS3 represents the company’s no-compromise attitude toward digital music playback. Outfitted with a rigid cabinet, premium finish, powerful amplifiers, proprietary drivers and Bluetooth wireless capability...
Good Excellent Build Quality, Sleek yet rigid cabinet design, Extremely powerful, HD-capable component video out...
Bad Very heavy bass response, No remote control menu navigation...
Bottom line Competing manufacturers could stand to learn a thing or two from Pioneer’s approach to the extremely popular iPod speaker dock...
80%
Brand Image Article code product Stock Price from
Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver Sharp DK-AP7NW docking speaker 2.1 channels 4.4 W Silver
(show image)
DK-AP7NW DK-AP7NW
Sharp DK-AP7N-S 2.1 channels 4.4 W Silver Sharp DK-AP7N-S 2.1 channels 4.4 W Silver
(show image)
DK-AP7NS DK-AP7N-S