location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Infoprint 1532n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infoprint 1532n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39V0165
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM Infoprint 1532n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 400 MHz
Long product name IBM Infoprint 1532n 1200 x 1200 DPI A4 :
The short editorial description of IBM Infoprint 1532n 1200 x 1200 DPI A4

Infoprint 1532n
More>>>
Short summary description IBM Infoprint 1532n 1200 x 1200 DPI A4:
This short summary of the IBM Infoprint 1532n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Infoprint 1532n, Laser, 1200 x 1200 DPI, A4, 33 ppm

Long summary description IBM Infoprint 1532n 1200 x 1200 DPI A4:
This is an auto-generated long summary of IBM Infoprint 1532n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

IBM Infoprint 1532n. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm

Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:26:18
Uk has collected 1 expert review for IBM Infoprint 1532n 1200 x 1200 DPI A4 and the rating is 78 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
78%