location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R98203 printing paper A3 (297x420 mm) Polyester 100 sheets Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R98203
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R98203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534982035
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 00:16:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 003R98203 printing paper A3 (297x420 mm) Polyester 100 sheets Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - A3 (297x420 mm)
  • - 140 g/m²
  • - Finish type: Polyester
  • - 100 sheets
  • - Transparent
More>>>
Short summary description Xerox 003R98203 printing paper A3 (297x420 mm) Polyester 100 sheets Transparent:
This short summary of the Xerox 003R98203 printing paper A3 (297x420 mm) Polyester 100 sheets Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R98203, Universal, A3 (297x420 mm), Polyester, 100 sheets, 140 g/m², Transparent

Long summary description Xerox 003R98203 printing paper A3 (297x420 mm) Polyester 100 sheets Transparent:
This is an auto-generated long summary of Xerox 003R98203 printing paper A3 (297x420 mm) Polyester 100 sheets Transparent based on the first three specs of the first five spec groups.

Xerox 003R98203. Recommended usage: Universal, Paper size: A3 (297x420 mm), Finish type: Polyester. Media sheets per package: 100 sheets

Features
Recommended usage *
Universal
Paper size *
A3 (297x420 mm)
Finish type *
Polyester
Sheets per pack *
100 sheets
Features
Product color
Transparent
Media weight *
140 g/m²
Printing media thickness
96 µm
Other features
Media sheets per package
100 sheets
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)