location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 500mm f/4.0L IS USM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 500mm f/4.0L IS USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2532A014
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:04:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EF 500mm f/4.0L IS USM Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Lens structure (elements/groups): 17/13
  • - Closest focusing distance: 177.2" (4.5 m)
  • - Auto focus
Long product name Canon EF 500mm f/4.0L IS USM Silver :
The short editorial description of Canon EF 500mm f/4.0L IS USM Silver

EF 500mm f/4.0L IS USM
More>>>
Canon EF 500mm f/4.0L IS USM Silver:
The official marketing text of Canon EF 500mm f/4.0L IS USM Silver as supplied by the manufacturer

Features
- Diagonal Angle of View: 5°.
- Lens Construction (elements/groups): 17/13.
- Closest Focusing Distance (m): 4.5.
- Focus adjustment: Inner focusing system with USM.
- Filter Diameter (mm): 52 Rear Drop-in.

This 500mm super telephoto lens with Image Stabilizer system and large aperture of f/4 is sure to have wide appeal. Its newly designed optical system consists of 17 elements in 13 groups, including one fluorite lens and two UD lenses. These have eliminated all kinds of aberrations to achieve a level of image quality previously impossible to attain. With ring USM and an improved drive algorithm, its autofocus is the fastest in the world (when used with the EOS-3). The large f/4 aperture permits the use of autofocus when using an extender. The lens's closest focusing distance has been reduced to only 4.5m/ 14.8ft., and it is equipped with full-time mechanical manual focus, a focus preset function, and an AF Stop function. The use of a magnesium alloy for the lens barrel minimizes weight and the lens offers superior dust-proof and moisture-proof performance.

Short summary description Canon EF 500mm f/4.0L IS USM Silver:
This short summary of the Canon EF 500mm f/4.0L IS USM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 500mm f/4.0L IS USM, 17/13, Auto focus

Long summary description Canon EF 500mm f/4.0L IS USM Silver:
This is an auto-generated long summary of Canon EF 500mm f/4.0L IS USM Silver based on the first three specs of the first five spec groups.

Canon EF 500mm f/4.0L IS USM. Lens structure (elements/groups): 17/13, Closest focusing distance: 177.2" (4.5 m), Lens viewing angle, horizontal: 4°. AF actuator: USM. Product color: Silver. Diameter: 5.75" (14.6 cm), Filter size: 2.05" (5.2 cm), Length: 15.2" (387 mm). Magnification: 0.12X

Lens system
Lens structure (elements/groups) *
17/13
Lens viewing angle, horizontal
Lens viewing angle, vertical
2.45°
Fixed focal length
19.7" (50 cm)
Minimum aperture number *
32
Number of diaphragm blades
8
Closest focusing distance *
177.2" (4.5 m)
Performance
Auto focus
Yes
AF actuator
USM
Design
Product color
Silver
Weight & dimensions
Length
15.2" (387 mm)
Weight
8.53 lbs (3.87 kg)
Diameter *
5.75" (14.6 cm)
Filter size *
2.05" (5.2 cm)
Other features
Magnification
0.12X
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:38:20
Uk has collected 4 expert reviews for Canon EF 500mm f/4.0L IS USM Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
cameralabs.com
Updated:
2011-09-25 23:38:20
Canon EF 500mm f4L IS USM review Canon's EF 500mm f4L IS USM is a super-telephoto lens adored by wildlife and sports photographers alike. The 500mm focal length, equivalent to 800mm when mounted on a cropped-frame body, delivers decent-sized images of...
0%
Brand Image Article code product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 85mm f/1.8 USM Black Canon EF 85mm f/1.8 USM Black
(show image)
2519A017 EF 85mm f/1.8 USM 0.00
(excl. VAT)
0 (incl. VAT)