Trust logo

Trust Wireless Pointer Stick KB keyboard RF Wireless QWERTY

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61140
Info modified on:
08 Feb 2024, 14:06:29
Long product name Trust Wireless Pointer Stick KB keyboard RF Wireless QWERTY:

Wireless Pointer Stick Keyboard KB

Trust Wireless Pointer Stick KB keyboard RF Wireless QWERTY:

Key features:
- Compact wireless keyboard with integrated 3-button joystick to control your cursor; no mouse needed
- USB receiver with excellent interruption-free operation thanks to 2.4 GHz wireless frequency and 64 unique ID's
- Up to 8 meters wireless range; ideal for chatting and websurfing from any comfortable location
- Attractive slim design with low profile keys
- Clear LED indicators for activity, Fn mode on/off and low battery
- Fully Windows Plug & Play; no driver needed

Short summary description Trust Wireless Pointer Stick KB keyboard RF Wireless QWERTY:

Trust Wireless Pointer Stick Keyboard KB, Wireless, RF Wireless, QWERTY

Long summary description Trust Wireless Pointer Stick KB keyboard RF Wireless QWERTY:

Trust Wireless Pointer Stick Keyboard KB. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.