BlackBerry logo

BlackBerry Storm2 9520 3.25" Single SIM BlackBerry OS 1400 mAh Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25734
Info modified on:
27 Feb 2024, 15:01:52
Long product name BlackBerry Storm2 9520 3.25" Single SIM BlackBerry OS 1400 mAh Black:

Storm2 9520 - 850/900/1800/1900 MHz GSM/GPRS/EDGE, 2100 MHz UMTS/HSPA, 800/1900/ MHz CDMA/Ev-DO Rev A, 3.25” TFT LCD 480 x 360, 802.11b/g, 3.2 MP camera, Bluetooth v2.1+EDR1

Short summary description BlackBerry Storm2 9520 3.25" Single SIM BlackBerry OS 1400 mAh Black:

BlackBerry Storm2 9520, 3.25", 480 x 360 pixels, BlackBerry OS, Black

Long summary description BlackBerry Storm2 9520 3.25" Single SIM BlackBerry OS 1400 mAh Black:

BlackBerry Storm2 9520. Display diagonal: 3.25", Display resolution: 480 x 360 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS. Battery capacity: 1400 mAh. Product color: Black. Weight: 5.64 oz (160 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.