location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1410X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30014
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:10:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2700 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768)
  • - Screen size compatibility: 22.9 - 303"
  • - 2 W
  • - 252 W
More>>>
Short summary description DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768):
This short summary of the DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1410X, 2700 ANSI lumens, DLP, XGA (1024x768), 22.9 - 303", 39.4 - 472.4" (1 - 12 m), 90%

Long summary description DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

DELL 1410X. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.8 - 24 mm. RMS rated power: 2 W. Power consumption (typical): 252 W, Power consumption (standby): 1 W, Power consumption (PowerSave): 16 W

Projector
Screen size compatibility *
22.9 - 303"
Projection distance
39.4 - 472.4" (1 - 12 m)
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Uniformity
90%
Keystone correction, horizontal
+40 / -35°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focal length range
21.8 - 24 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
3
Composite video in *
1
AC (power) in
Yes
Multimedia
RMS rated power
2 W
Power
Power consumption (typical) *
252 W
Power consumption (standby) *
1 W
Power consumption (PowerSave)
16 W
Power consumption (economy mode)
226 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
5.29 lbs (2.4 kg)
Packaging content
Cables included
VGA
Other features
Dimensions (WxDxH)
11.3 x 7.56 x 3.54" (286 x 192 x 90 mm)
Power requirements
90-264V AC 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:27:57
Uk has collected 1 expert review for DELL 1410X data projector 2700 ANSI lumens DLP XGA (1024x768) and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2012-01-25 01:27:57
The Dell 1410X ($599 list, 3.5 stars) is a basic, easy-to-use portable data projector. It’s very similar to the Dell 1210S ($449 list, 3.5 stars), but provides higher native resolution—XGA (1,204 by 768), compared with the 1210S’s SVGA (800 by 600). No...
Good Easy setup and operation, Remote mouse support...
Bad Sub-par video, Limited connection choices...
Bottom line The Dell 1410X data projector lacks some of the features of higher-end portable projectors, but it’ll do justice to typical business presentations for small groups...
70%