location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-CV1000 network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-CV1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CV1000
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-CV1000 network media converter :
The short editorial description of Allied Telesis AT-CV1000 network media converter

AT-CV1000, 1 slot standalone chassis for Converteon compatible cards
More>>>
Allied Telesis AT-CV1000 network media converter:
The official marketing text of Allied Telesis AT-CV1000 network media converter as supplied by the manufacturer

The AT-CV1000 is one of a family of metal chassis designed to house the range of ConverteonTM media blades, from one to18 blades.The AT-CV1000 is a single blade chassis.

Flexible Deployment
The AT-CV1000 chassis can be installed on a desktop, by the addition of four rubber feet. Alternatively, it can be wall mounted, or under
desk mounted by the addition of two small brackets being secured to the sides of the chassis. As the unit operates silently, it can be installed in any office or home environment.

Hassle Free Support
All Allied Telesyn AT-CV1000 chassis have a
limited lifetime warranty and free technical support, ensuring trouble-free installation.
Key Features:
- Single slot chassis for ConverteonTM line card.
- Standalone or Wall mountable.
- Silent Operation.
- External Power Supply.

Short summary description Allied Telesis AT-CV1000 network media converter:
This short summary of the Allied Telesis AT-CV1000 network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-CV1000, UL60950-1 (CULUS), EN60950-1 (TUV), 4.13" (104.8 mm), 7" (177.7 mm), 10" (254 mm), 16.6 oz (470 g), 0 - 40 °C

Long summary description Allied Telesis AT-CV1000 network media converter:
This is an auto-generated long summary of Allied Telesis AT-CV1000 network media converter based on the first three specs of the first five spec groups.

Allied Telesis AT-CV1000. Safety: UL60950-1 (CULUS), EN60950-1 (TUV). Width: 4.13" (104.8 mm), Depth: 7" (177.7 mm), Height: 10" (254 mm)

Design
Safety
UL60950-1 (CULUS), EN60950-1 (TUV)
Weight & dimensions
Width
4.13" (104.8 mm)
Depth
7" (177.7 mm)
Height
10" (254 mm)
Weight
16.6 oz (470 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Brand Image Article code product Stock Price from
Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s
(show image)
AT-CM202/2 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100TX, 100FX (SC,SM) SMF media & rate converter line card w/ OAM, 15km network media converter 100 Mbit/s 1310 nm Allied Telesis 10/100TX, 100FX (SC,SM) SMF media & rate converter line card w/ OAM, 15km network media converter 100 Mbit/s 1310 nm
(show image)
AT-CM212A/1 10/100TX, 100FX (SC,SM) SMF media & rate converter line card w/ OAM, 15km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-FS232 network media converter Allied Telesis AT-FS232 network media converter
(show image)
AT-FS232 AT-FS232 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-EX1002 network media converter 1300 nm Allied Telesis AT-EX1002 network media converter 1300 nm
(show image)
AT-EX1002 AT-EX1002 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV5M01 network media converter Allied Telesis AT-CV5M01 network media converter
(show image)
AT-CV5M01 AT-CV5M01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)